location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA7005ESSP mobile phone case 14 cm (5.5") Cover Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA7005ESSP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA7005ESSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595499555
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUA7005ESSP mobile phone case 14 cm (5.5") Cover Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Pink
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Features
Maximum screen size *
14 cm (5.5")
Compatibility *
iPhone 6 Plus
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Pink
Surface coloration
Monochromatic
Features
Brand compatibility *
Apple
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
100 g
Brand Image Product code Product Stock Price from
Area TPUA7015MIRS mobile phone case 10.2 cm (4") Cover Silver Area TPUA7015MIRS mobile phone case 10.2 cm (4") Cover Silver
(show image)
TPUA7015MIRS TPUA7015MIRS 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7015GS mobile phone case 10.2 cm (4") Cover Silver Area TPUA7015GS mobile phone case 10.2 cm (4") Cover Silver
(show image)
TPUA7015GS TPUA7015GS 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7015GR mobile phone case 10.2 cm (4") Cover Red Area TPUA7015GR mobile phone case 10.2 cm (4") Cover Red
(show image)
TPUA7015GR TPUA7015GR 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 10.2 cm (4") Cover Orange, Transparent Area Glitter mobile phone case 10.2 cm (4") Cover Orange, Transparent
(show image)
TPUA7015GO Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Mirror - Oro mobile phone case 10.2 cm (4") Cover Gold, Transparent Area Mirror - Oro mobile phone case 10.2 cm (4") Cover Gold, Transparent
(show image)
TPUA7015MIRGD Mirror - Oro 0.00
(excl. VAT)
0 (incl. VAT)
Area Mirror - Nera mobile phone case 10.2 cm (4") Cover Black, Transparent Area Mirror - Nera mobile phone case 10.2 cm (4") Cover Black, Transparent
(show image)
TPUA7015MIRK Mirror - Nera 0.00
(excl. VAT)
0 (incl. VAT)
Area Mirror - Blu mobile phone case 10.2 cm (4") Cover Blue, Transparent Area Mirror - Blu mobile phone case 10.2 cm (4") Cover Blue, Transparent
(show image)
TPUA7015MIRLB Mirror - Blu 0.00
(excl. VAT)
0 (incl. VAT)
Area Mirror - Rosa mobile phone case 10.2 cm (4") Cover Pink, Transparent Area Mirror - Rosa mobile phone case 10.2 cm (4") Cover Pink, Transparent
(show image)
TPUA7015MIRP Mirror - Rosa 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006R mobile phone case 11.9 cm (4.7") Cover Pink Area TPUA7006R mobile phone case 11.9 cm (4.7") Cover Pink
(show image)
TPUA7006R TPUA7006R 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005 mobile phone case 14 cm (5.5") Cover Black Area TPUA7005 mobile phone case 14 cm (5.5") Cover Black
(show image)
TPUA7005 TPUA7005 0.00
(excl. VAT)
0 (incl. VAT)