location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP5300 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1314B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999406909
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP5300 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 21 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 55000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 16 MB
More>>>
Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
45 s
Time to first page (colour, normal)
10.1 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
55000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Labels, Matte paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Statement, Legal
Envelopes sizes
B5, C5, DL
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100BASE-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
16 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Power
Power consumption (printing) *
415 W
Power consumption (standby)
45 W
Operational conditions
Operating temperature (T-T)
0 - 30 °C
Operating temperature (T-T)
50 - 86 °F
Weight & dimensions
Weight
26.8 kg
Dimensions (WxDxH)
412 x 453 x 437.7 mm
Other features
Mac compatibility
Yes
Recommended media weight
60 - 105 g/m²
Power requirements
220 - 240V/50 - 60Hz
Capacity cartridge
6000 sheets
Networking features
Fast Eternet
Power consumption (active)
415 W
Compatible operating systems
Windows Mac Linux
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:58:37
Uk has collected 1 expert review for Canon Laser Shot LBP5300 Colour 9600 x 600 DPI A4 and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 21:58:37
Like the Xerox Phaser, Canons i-SENSYS LBP5300 is a fast, single-pass colour laser printer. You can connect it directly to a single computer using USB, or use its network port to share it between users. Unlike the Phaser 6180N, the LBP5300 prints o...
40%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4 Canon i-SENSYS LBP5100 Colour 9600 x 600 DPI A4
(show image)
1315B003 i-SENSYS LBP5100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)