location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area BACK headphones/headset Wireless In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595526169
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area BACK headphones/headset Wireless In-ear Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black In-ear Headset
  • - Wireless Bluetooth 4.0 10 m
  • - Intraaural
  • - Lithium Polymer (LiPo)
More>>>
Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Monaural
Product colour *
Black
Cable length
0.32 m
Compatible products
iPhone 7, iPhone 7 Plus
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
4.0
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Battery
Battery technology
Lithium Polymer (LiPo)
Rechargeable battery
Yes
Talk time
8 h
Battery recharge time
2 h
Battery
Charging source
USB
Standby time
180 h
Weight & dimensions
Width
25.5 mm
Depth
55 mm
Height
14 mm
Weight
23 g
Packaging data
Package width
100 mm
Package depth
20 mm
Package height
175 mm
Package weight
105 g
Packaging content
Quick start guide
Yes
Cables included
Micro-USB
Other features
Brand compatibility
Apple
Storage pouch
Yes
Brand Image Product code Product Stock Price from
Area BTASMART headphones/headset Wireless Ear-hook Car Micro-USB Bluetooth Black Area BTASMART headphones/headset Wireless Ear-hook Car Micro-USB Bluetooth Black
(show image)
BTASMART BTASMART 0.00
(excl. VAT)
0 (incl. VAT)
Area BTACOOL headphones/headset Wireless Ear-hook Bluetooth Black Area BTACOOL headphones/headset Wireless Ear-hook Bluetooth Black
(show image)
BTACOOL BTACOOL 0.00
(excl. VAT)
0 (incl. VAT)
Area SMART Headset Wireless Ear-hook Micro-USB Bluetooth Green Area SMART Headset Wireless Ear-hook Micro-USB Bluetooth Green
(show image)
BTASMARTGN SMART 0.00
(excl. VAT)
0 (incl. VAT)