location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA2072C mobile phone case 14 cm (5.5") Cover Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA2072C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA2072C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595552724
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUSA2072C mobile phone case 14 cm (5.5") Cover Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Transparent, White
  • - Scratch resistant, Shock resistant
More>>>
Features
Maximum screen size *
14 cm (5.5")
Compatibility *
Galaxy J7 (2017)
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Transparent, White
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Scratch resistant, Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
60 g
Brand Image Product code Product Stock Price from
Area Compact 2 mobile phone case 14 cm (5.5") Cover Transparent Area Compact 2 mobile phone case 14 cm (5.5") Cover Transparent
(show image)
CRCTPUA2072DEFC Compact 2 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERFLOAT6K mobile phone case 14.7 cm (5.8") Pouch case Black, Transparent Area WATERFLOAT6K mobile phone case 14.7 cm (5.8") Pouch case Black, Transparent
(show image)
WATERFLOAT6K WATERFLOAT6K 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent
(show image)
WATERFLOAT6P WATERFLOAT6P 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERPROOF6 mobile phone case 14.7 cm (5.8") Pouch case Black, Transparent Area WATERPROOF6 mobile phone case 14.7 cm (5.8") Pouch case Black, Transparent
(show image)
WATERPROOF6 WATERPROOF6 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TP mobile phone case 12.9 cm (5.1") Cover Pink, Translucent Area TPUSA5073TP mobile phone case 12.9 cm (5.1") Cover Pink, Translucent
(show image)
TPUSA5073TP TPUSA5073TP 0.00
(excl. VAT)
0 (incl. VAT)