location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PC24A2UKTYCK mobile device charger Mobile phone, Smartphone, Smartwatch, Tablet Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC24A2UKTYCK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC24A2UKTYCK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595550744
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PC24A2UKTYCK mobile device charger Mobile phone, Smartphone, Smartwatch, Tablet Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone, Smartphone, Smartwatch, Tablet
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - Cable length: 1 m Contact
  • - 12-24 V Maximum output voltage: 5 V
More>>>
Performance
Charger compatibility *
Mobile phone, Smartphone, Smartwatch, Tablet
Power source type *
Cigar lighter
USB 2.0 ports quantity
2
Charger type *
Auto
Operating principle
Contact
Design
Product colour *
Black
Cable length
1 m
Power
Input voltage
12-24 V
Maximum output voltage
5 V
Output current
2400 mA
Packaging data
Package width
100 mm
Package depth
30 mm
Package height
175 mm
Package weight
45 g
Packaging content
Cables included
USB Type-C
Brand Image Product code Product Stock Price from
Area PC1A1ULB mobile device charger Smartphone, Tablet Blue Cigar lighter Auto Area PC1A1ULB mobile device charger Smartphone, Tablet Blue Cigar lighter Auto
(show image)
PC1A1ULB PC1A1ULB 0.00
(excl. VAT)
0 (incl. VAT)
Area PC1A1UKMICK mobile device charger Smartphone, Tablet Black Cigar lighter Auto Area PC1A1UKMICK mobile device charger Smartphone, Tablet Black Cigar lighter Auto
(show image)
PC1A1UKMICK PC1A1UKMICK 0.00
(excl. VAT)
0 (incl. VAT)
Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor
(show image)
TC2A2UKTYCK TC2A2UKTYCK 0.00
(excl. VAT)
0 (incl. VAT)
Area TC1A1ULB mobile device charger Smartphone, Tablet Blue AC Indoor Area TC1A1ULB mobile device charger Smartphone, Tablet Blue AC Indoor
(show image)
TC1A1ULB TC1A1ULB 0.00
(excl. VAT)
0 (incl. VAT)
Area KITCHARGER1AK mobile device charger Smartphone, Tablet Black, Grey Cigar lighter, USB Auto, Indoor Area KITCHARGER1AK mobile device charger Smartphone, Tablet Black, Grey Cigar lighter, USB Auto, Indoor
(show image)
KITCHARGER1AK KITCHARGER1AK 0.00
(excl. VAT)
0 (incl. VAT)
Area TCQ45A2UK mobile device charger Universal Black AC Indoor Area TCQ45A2UK mobile device charger Universal Black AC Indoor
(show image)
TCQ45A2UK TCQ45A2UK 0.00
(excl. VAT)
0 (incl. VAT)
Area TC3A2UK mobile device charger Universal Black AC Indoor Area TC3A2UK mobile device charger Universal Black AC Indoor
(show image)
TC3A2UK TC3A2UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto
(show image)
PCQ39A2UK PCQ39A2UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC5A2UK mobile device charger Universal Black Cigar lighter Auto Area PC5A2UK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC5A2UK PC5A2UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UW mobile device charger Universal White Cigar lighter Auto Area PC2A2UW mobile device charger Universal White Cigar lighter Auto
(show image)
PC2A2UW PC2A2UW 0.00
(excl. VAT)
0 (incl. VAT)