location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA2065GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA2065GLAFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA2065GLAFC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595544279
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA2065GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 12.7 cm (5") Samsung
  • - Transparent Tempered glass
  • - 1 pc(s)
More>>>
Features
Protector type *
Clear screen protector
Compatibility *
Galaxy J3 (2017)
Maximum screen size
12.7 cm (5")
Device type
Mobile phone/Smartphone
Brand compatibility *
Samsung
Performance
Product colour
Transparent
Material
Tempered glass
Weight & dimensions
Thickness
0.33 mm
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
50 mm
Package weight
55 g
Brand Image Product code Product Stock Price from
Area PRTAUNI6 mobile phone screen/back protector Clear screen protector Any brand 2 pc(s) Area PRTAUNI6 mobile phone screen/back protector Clear screen protector Any brand 2 pc(s)
(show image)
PRTAUNI6 PRTAUNI6 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNI8 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTAUNI8 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTAUNI8 PRTAUNI8 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNI4 mobile phone screen/back protector Any brand 2 pc(s) Area PRTAUNI4 mobile phone screen/back protector Any brand 2 pc(s)
(show image)
PRTAUNI4 PRTAUNI4 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNI5 mobile phone screen/back protector Any brand 2 pc(s) Area PRTAUNI5 mobile phone screen/back protector Any brand 2 pc(s)
(show image)
PRTAUNI5 PRTAUNI5 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNI7 mobile phone screen/back protector Any brand 2 pc(s) Area PRTAUNI7 mobile phone screen/back protector Any brand 2 pc(s)
(show image)
PRTAUNI7 PRTAUNI7 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNIGLASS44 mobile phone screen/back protector Any brand 1 pc(s) Area PRTAUNIGLASS44 mobile phone screen/back protector Any brand 1 pc(s)
(show image)
PRTAUNIGLASS44 PRTAUNIGLASS44 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNIGLASS46 mobile phone screen/back protector Any brand 1 pc(s) Area PRTAUNIGLASS46 mobile phone screen/back protector Any brand 1 pc(s)
(show image)
PRTAUNIGLASS46 PRTAUNIGLASS46 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s) Area PRTAUNIGLASS48 mobile phone screen/back protector Any brand 1 pc(s)
(show image)
PRTAUNIGLASS48 PRTAUNIGLASS48 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNIGLASS51 mobile phone screen/back protector Any brand 1 pc(s) Area PRTAUNIGLASS51 mobile phone screen/back protector Any brand 1 pc(s)
(show image)
PRTAUNIGLASS51 PRTAUNIGLASS51 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTAUNIGLASS53 mobile phone screen/back protector Any brand 1 pc(s) Area PRTAUNIGLASS53 mobile phone screen/back protector Any brand 1 pc(s)
(show image)
PRTAUNIGLASS53 PRTAUNIGLASS53 0.00
(excl. VAT)
0 (incl. VAT)