location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark Platinum Pro905 Inkjet A4 2400 x 1200 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Platinum Pro905
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T9043
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Platinum Pro905 Inkjet A4 2400 x 1200 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 11.6 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 16:57:07
Uk has collected 24 expert reviews for Lexmark Platinum Pro905 Inkjet A4 2400 x 1200 DPI 16 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalone.com.sg
Updated:
2011-08-17 16:57:06
If you need an all-rounder printer that can handle documents, photos, scans and faxes, you might want to consider the Lexmark Platinum Pro 905.This sleek all-in-one, with its glossy surfaces and minimalist design, is a great looking printer with a rela...
Good Ink and costefficient, good looking prints and photos...
Bad Printer interface does lag at times, print speed is still not as fast as that of laser printers.
Bottom line If you're looking for a home or small office printer that is able to print photo-quality images, this one is for you...
0%
itreviews.com
Updated:
2011-08-17 16:57:06
This is a versatile, well-equipped all-in-one, which is great to use and flexible enough to handle most small-business tasks. And so it should, at over £350. This is probably the most expensive machine of its type currently available and you'll need t...
0%
digitalversus.com
Updated:
2011-08-17 16:57:06
The first page in 15 seconds With a wait time of between 15 and 34 seconds to print the first page of your document, you'll need a little patience. We're all too familiar with printers that take a while to start up, and we're sure you know the feeling...
Good Large touchscreen interface with programmable features, Fax, lots of room for paper, fiveyear guarantee, WiFi and Ethernet, Doublesided printing, but only fast for singlesided, Cheaper to run than average printers...
Bad Not enough preprogrammed features available for download, Programming buttons can take a little while, First page is slow to arrive: 15 seconds when ready and up to 34 s from standby, Black ink doesn't dry quickly enough, Photos need to be set up manu...
100%
trustedreviews.com
Updated:
2011-08-17 16:57:06
While all printer makers have made moves to rationalise the number of different print engines they have in their machines, Lexmark has gone further than most by using exactly the same engine in all seven of its new Home and Professional series of all-in-o...
70%
v3.co.uk
Updated:
2011-08-17 16:57:06
Lexmark has given its inkjet printers a total overhaul, and the Platinum Pro905 sits at the very top of the new range. Housing four separate ink cartridges, it's a colour multifunction device that includes print, scan, copy and fax functionality.Taking...
Good Under 1p per mono print; built-in duplex unit; web connectivity...
Bad Slow automatic document feeder and duplex units; long startup procedure; expensive initial outlay...
Bottom line The Platinum Pro905 is a feature-rich inkjet with low running costs and an intuitive touch-screen display, but the high initial outlay and sluggish startup times hold it back...
80%
techadvisor.co.uk
Updated:
2011-08-17 16:57:06
Product Code: 90T9036 The Lexmark Platinum Pro905 colour inkjet multifunction printer is a well-equipped, competent small-office MFP with a twist. Users can access and view web-based applications on its large, touchscreen LCD. Although few applicati...
Bottom line Lexmark's Platinum Pro905 all-in-one printer offers two good things for any small office: lots of paper handling and cheap ink. These attributes somewhat make up for the device's middling speed and print quality. Consider the Lexmark Platinum Pro9...
80%
expertreviews.co.uk
Updated:
2011-08-17 16:57:07
Lexmark's Platinum Pro905 is wince-inducingly expensive, but has lots of features including a 4.3in touchscreen, a fax and a memory card reader. Two paper trays at the bottom of the printer can handle up to 300 sheets of A4 between them. The top tra...
60%
goodgearguide.com.au
Updated:
2011-11-05 10:20:13
Lexmark’s Platinum Pro905 is the company's top-of-the-range inkjet multifunction printer. It offers wireless connectivity and Internet-based widgets to make it easier to print, scan and copy both at home and in the office. The Lexmark Platinum Pro905 is almost identical to the cheaper Prestige Pro805, offering the same connectivity options, touch-sensitive control panel and automatic document feeder. However, Lexmark has added a 33.6Kbps fax modem and a second 150-sheet paper feeder to the b...
Good Automatic duplexer, 300-sheet paper capacity, Internet-based widgets...
Bad Expensive initial outlay, poor print quality, slow print speeds, some SmartSolutions widgets aren't Mac compatible...
Bottom line With two paper trays, double-sided printing and Lexmark's SmartSolutions platform, the Platinum Pro905 is a good choice for businesses that print a lot of documents, but it is expensive...
70%
Zdnet.com.au
Updated:
2011-11-05 10:20:13
Design Well, at a visual level, the Platinum Pro905 is a big, bulky and mostly grey unit, giving it a heavy business appearance. There's no doubt that's the market that Lexmark's shooting for with this particular multifunction, especially given the inc...
Good Good print quality, Smart solutions, Additional paper tray, Touchscreen works well...
Bad Slow print speeds for everything, Lower tray is A4/Letter only...
Bottom line Lexmark's latest printer comes with a platinum card style price point, but it's too slow for all but the most patient print users. Editors’ rating: 7.5/10...
75%
businesscomputingworld.co.uk
Updated:
2013-04-14 08:05:22
Printers may not top the typical computer user’s hot technologies list, but for businesses they’re an essential asset for communicating both internally and with clients and customers. The multifunction variety satisfies businesses’ need to print, copy and...
70%
techsmart.co.za
Updated:
2014-03-31 03:23:06
The touch-screen phenomenon that has taken mobiles and MP3 players by storm has jumped to other devices as well, and printers are no exception. Lexmark’s Platinum Pro905 is a business all-in-one that sports a “MyTouch” WQVGA LCD touch-screen, which fun...
Bottom line The Lexmark touch-screen interface is easy to use and intuitive, plus looks stunning. Printing on the Pro905 is also fast and of good quality. Businesses that require larger amounts of paper to be printed would go for this printer over the Pro705, tha...
0%
toptenreviews.com
Updated:
2011-08-17 16:57:06
Lexmark is one of the newer names in the world of all-in-one printers. It's an American company that started in the 90s and has been in the game ever since. They are a successful company that makes quality products, like the Lexmark Platinum Pro905. Th...
Good The Lexmark Platinum Pro905 has high text document resolution and a 5 year warranty...
Bad This allinone printer isn't compatible with all memory cards, only a few.
Bottom line This is a fairly average all-in-one printer. It's not amazing but it works just fine...
75%
phoronix.com
Updated:
2011-08-17 16:57:06
With the printer working, we next turned to trying out the scanner. We tried using XSane to detect the scanner, but alas, it went undetected. However, from the printer's touch-screen system, you can use the scanner, save the file to a JPEG or PDF, and...
0%
macworld.com
Updated:
2011-08-17 16:57:06
Lexmark's Platinum Pro905 color inkjet multifunction printer is a well-equipped, competent small-office multifuntion printer (MFP) with a twist: Users can access and view Web-based applications on its large, touchscreen LCD. Though few applications are...
Good Affordable ink; plentiful paper handling; Web-based apps are promising.
Bad ider this MFP if you're intrigued by the SmartSolutions capabilities, especially the Web access—and if you have the resources to learn your way around them. With some patience and a sense of adventure, you could create some useful apps to make y...
Bottom line Lexmark's Platinum Pro905 color inkjet multifunction printer is a well-equipped, competent small-office multifuntion printer (MFP) with a twist: Users can access and view Web-based applications on its large, touchscreen LCD. Though few applications ar...
70%
pcworld.com_techhive.com
Updated:
2011-08-17 16:57:06
The Lexmark Platinum Pro905 color inkjet multifunction printer is a well-equipped, competent small-office MFP with a twist: Users can access and view Web-based applications on its large, touchscreen LCD. Though few applications are currently available...
Good Web-based apps are promising, Plentiful paper handling, Cheap ink...
Bad Middling speed, Flesh tones look unnatural, Expensive purchase price...
Bottom line Web capabilities and generous features make the Pro905 worth considering for a small office, although it's average in other respects...
80%
pcmag.com
Updated:
2011-08-17 16:57:06
One of the things that most impressed me—in both senses of the word—when I unpacked the Lexmark Platinum Pro905 ($399.99 direct) multifunction printer (MFP) was a packet of support information with a hard-to-miss, letter-size page featuring a toll-f...
Good Fast photos. Prints on both sides of a page. Automatic document feeder. Works as standalone e-mail sender.
Bad Slow (for the price) for business applications. Several features don't work quite they way they should.
Bottom line Aimed primarily at a busy micro or home office, the Lexmark Platinum Pro905 is packed with office-centric features plus the ability to download mini-apps from the Web...
70%
etechreviews.com
Updated:
2011-08-17 16:57:06
Sum and Substance:Thumbs Up:Easy to set up through wireless interface, downloadable “SmartSolutions”, fast speeds for printing.Thumbs Down:No Bluetooth, very expensive.Inside the Trunk:Driver discs, power cables.The Whiz Kid Speaks:Lexmark Platinum Pro...
0%
infoworld.com
Updated:
2011-08-17 16:57:06
Lexmark's Platinum Pro905 all-in-one printer offers two good things for any small office: lots of paper handling and cheap ink. These attributes somewhat make up for the device's middling speed and print quality. Consider this...
0%
computershopper.com
Updated:
2011-08-17 16:57:07
Theres plenty to like about Lexmarks $399 Platinum Pro905 all-in-one (AIO) printer, but, like Othello, its marred by a tragic flaw. This innovative model has a touch-screen LCD panel thats a quantum leap above any other printer displ...
Good Very low cost per monochrome page; outstanding LCD panel; limited Net access; easy setup, operation...
Bad Pages curl in output tray; LCD does not link directly to Web...
Bottom line This innovative, inexpensive-to-operate all-in-one incorporates some next-generation printer functions, but its seriously marred by poor paper handling...
74%