location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome DS High Density Black T741X00 (1Lx6packs)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome DS High Density Black T741X00 (1Lx6packs)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T741X00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343918344 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:56:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UltraChrome DS High Density Black T741X00 (1Lx6packs)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Dye-sublimation printing
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink type: Dye-sublimation ink
  • - Black ink cartridges quantity: 6
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Black ink type
Dye-sublimation ink
Print technology
Dye-sublimation printing
Compatibility *
- SureColor F6000 - 44" - SureColor F6200 - 44" - SureColor F7100 - 64" - SureColor F7200 - 64" - SureColor F9200 - 64" - SureColor F9360 - 64"
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
6
Type *
Original
Ink type
Dye-sublimation ink
Printing colours *
Black
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T741X00
Country of origin
Indonesia
Packaging data
Package width
295 mm
Package depth
320 mm
Package height
200 mm
Package weight
7.48 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.98 m
Products per pallet
98 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.98 m
Products per pallet (UK)
126 pc(s)
Products per pallet layer
14 pc(s)
Products per pallet layer (UK)
17 pc(s)
Country Distributor
Danmark 1 distributor(s)