location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DEM-312GT2 network transceiver module Fiber optic 1000 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEM-312GT2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEM-312GT2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069251245 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 14:42:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DEM-312GT2 network transceiver module Fiber optic 1000 Mbit/s SFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 1000 Mbit/s
  • - Gigabit Ethernet
  • - Hot-Plug support
More>>>
Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
No
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
50/125, 62.5/125 µm
SFP transceiver standard
SX
Maximum transfer distance
2000 m
Ethernet interface type
Gigabit Ethernet
Networking standards
IEEE 802.3z
Cabling technology
1000Base-SX
Duplex system
Full
Features
Product colour
Metallic
Housing material
Metal
Hot-Plug support
Yes
Power
Maximum voltage
3.3 V
Certificates
Certification
MSA, RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Packaging data
Package width
74 mm
Package depth
131 mm
Package height
49 mm
Package weight
64 g
Other features
Dimensions (WxDxH)
29.8 x 11.8 x 56.3 mm
Logistics data
Shipping (inner) case length
36 cm
Shipping (inner) case width
26 cm
Shipping (inner) case height
31 cm
Shipping (inner) case net weight
3.2 kg
Products per shipping (inner) case
50 pc(s)
Pallet gross weight (air)
246.8 kg
Master (outer) cases per pallet (air)
54 pc(s)
Products per pallet (air)
2700 pc(s)
Pallet gross length
102 cm
Pallet gross width
122 cm
Pallet height (air)
199 cm
Pallet gross weight (sea)
246.8 kg
Master (outer) cases per pallet (sea)
54 pc(s)
Products per pallet (sea)
2700 pc(s)
Pallet height (sea)
199 cm
Shipping (inner) case gross weight
4.2 kg
Harmonized System (HS) code
85177900
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 1 distributor(s)