location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELVIN NAS Servers Q700 0.5 GB 2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELVIN NAS Servers Q700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L102 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2023 09:49:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELVIN NAS Servers Q700 0.5 GB 2 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 2 TB
  • - 1.2 GHz
  • - 0.5
  • - 60 W
More>>>
Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA
RAID levels
0, 1
Supported file systems
EXT3
Total installed storage capacity *
2 TB
Number of storage drives installed *
2
Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.5 GB
Flash memory
16 MB
Network
Supported network protocols
TCP/IP, DHCP client, DHCP server, CIFS/SMB, AFP. NFS v3, HTTP, HTTPS, FTP, DDNS, NTP, Gigabit Jumbo Frame, Bonjour
Ports & interfaces
USB 2.0 ports quantity
3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power supply unit (PSU) capacity
60 W
Power consumption (sleep)
9 W
Weight & dimensions
Weight
1.36 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Dimensions (WxDxH)
85 x 218.4 x 165.5 mm
Power requirements
100 - 240 V
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows Vista Microsoft Windows 7 Mac OS X Linux UNIX
Link/Act LED
Yes
Certification
CE, FCC Class A
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:38:42
Uk has collected 2 expert reviews for Fujitsu CELVIN NAS Servers Q700 0.5 GB 2 TB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%