More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geomag

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MagiCube Polar Animals - 8 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM134
Category:
Toy Building Blocks

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geomag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
71027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:53:01
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
*
Multicolour
Suggested gender
Boy/Girl
Number of pieces
*
8 pc(s)
Block shape
Square
Block surface
Image
Recommended age (min)
*
1.5 yr(s)
Magnetic

Weight & dimensions
Package width
270 mm
Package depth
210 mm
Package height
70 mm
Package weight
305 g
Package type
Box
Packaging content
Packaging content
magnetic clips
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
GM925 | MagiCube Try Me |
![]() |
— |
![]() |
(show image) |
GM144 | MagiCube Castles & Home - 78 pcs |
![]() |
— |
![]() |
(show image) |
GM143 | MagiCube Princess - 35 pcs |
![]() |
— |
![]() |
(show image) |
GM142 | MagiCube Robots - 38 pcs |
![]() |
— |
![]() |
(show image) |
GM141 | MagiCube Dinosaurs - 24 pcs |
![]() |
— |
![]() |
(show image) |
GM136 | MagiCube Starter Set - 4 pcs |
![]() |
— |
![]() |
(show image) |
GM135 | MagiCube Safaripark - 14 pcs |
![]() |
— |
![]() |
(show image) |
GM133 | MagiCube River Animals - 6 pcs |
![]() |
— |
![]() |
(show image) |
GM132 | MagiCube Animal Friends - 4 pcs |
![]() |
— |
![]() |
(show image) |
GM131 | MagiCube Fruit - 4 pcs |
![]() |
— |