location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E243
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FH47AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 766342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 21:10:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E243 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
More>>>
Break the boundaries
Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays.[1] Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution[2], 60.45 cm (23.8") diagonal IPS screen.

Work comfortably
Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.[1]

Experience simple, convenient connectivity
Experience simple, convenient connectivity

Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.

Adaptable for a single-footprint setup
Adaptable for a single-footprint setup

Create an efficient, compact solution when you mount your compatible HP Desktop Mini PC, Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.

Be responsible
Be responsible

Reduce power consumption and help lower costs with a low halogen, ENERGY STAR® certified, EPEAT® Gold registered display that meets TCO Certified Edge with 85% Post-Consumer Recycled plastics.

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Make it yours

Build a complete solution with optional HP accessories like an HP Single Arm to take the display off the desk, an HP USB Graphics Adapter for multi-display setups or an HP S100 Speaker Bar for space-saving audio.[6]

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[7]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.5 W
Power consumption (max)
38 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
352596
Annual energy consumption
26 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
538.8 mm
Depth (with stand)
204.9 mm
Height (with stand)
332.9 mm
Weight (with stand)
5.59 kg
Width (without stand)
538.8 mm
Depth (without stand)
45.3 mm
Height (without stand)
321.9 mm
Weight (without stand)
3.08 kg
Packaging content
Cables included
AC, DisplayPort, HDMI, VGA
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 14:14:32
Uk has collected 3 expert reviews for HP EliteDisplay E243 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2020-06-23 21:31:01
When HP describes a monitor as a docking monitor, they are serious. It has packed this display with everything you would normally associate with a docking station, with the idea being that all you need to do is plug in your laptop using the supplied USB T...
Bottom line It goes without saying that HP is targeting businesses with this docking monitor, so a price of £259 exc VAT – considering that HP's own docking stations tend to cost over £100 – is surprisingly reasonable. Buy them in bigger batches and that price should...
0%
monitornerds.com
Updated:
2020-04-17 07:42:11
on AmazonThe HP EliteDisplay E243d aligns its attractive feature set with business-minded users who want a functional, and full-featured IPS screen. The product's docking monitor moniker applies to its USB-C connectivity and other valuable extras, maki...
Good Excellent Connectivity Features, Great Default Color Accuracy, Up to 65 Watts of Power Delivery, Premium Design, Built-in Webcam...
Bad Low Gamut Coverage, Limited Contrast, Expensive, No Speakers...
Bottom line The HP EliteDisplay E243d is well-thought-out thanks to its features which gives consideration to users that require a functional display solution. The product works great as a dock for USB-C devices such as the MacBook or Dell's XPS for a streamlined set...
0%
Country Distributor
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)