location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 510

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-43100000-40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055027406
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Dec 2024 23:08:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-43100000-40 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-43100000-40 user manual (11.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 510
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black Maximum operating distance: 30 m
  • - Number of microphones: 1 Omnidirectional Noise-canceling
  • - Wired & Wireless USB/Bluetooth Bluetooth 3.0 0.9 m
  • - Battery, DC Lithium-Ion (Li-Ion)
More>>>
Features
Device type *
PC
Auto *
No
Product colour
Black
Portable
Yes
Speakerphone
Yes
Maximum operating distance
30 m
Cable length
0.9 m
LED indicators
Yes
Certification
FCC ID, IC ID KCC, RCM, NCC, TELEC, SRRC
Loudspeakers
Frequency range
250 - 14000 Hz
Microphone
Microphone frequency
150 - 6500 Hz
Number of microphones
1
Microphone mute
Yes
Microphone direction type
Omnidirectional
Noise-canceling
Yes
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Ports & interfaces
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
3.0
USB connector type
USB Type-A
USB connector gender
Male
Bluetooth Low Energy (BLE)
No
Power
Power source type
Battery, DC
Battery technology
Lithium-Ion (Li-Ion)
Talk time
15 h
Battery recharge time
2 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Certificates
Compliance certificates
CE
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
33 mm
Weight
195 g