location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Prestige Wet & Dry epilator BRE652/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet & Dry epilator BRE652/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE652/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103812637 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 05:30:48
The date of the most recent change of this product data-sheet in Icecat.
Philips BRE652/00 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Satinelle Prestige Wet & Dry epilator BRE652/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver Trimmer
  • - Pearl, Pink, White
More>>>
Features
Number of tweezers *
32 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Product colour *
Pearl, Pink, White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
Yes
Number of speeds
2
Massage function
Yes
Bikini trimmer head
Yes
Ceramic epilation system
Yes
Number of catching points
32
Number of discs
17 discs
Cutter width
3 cm
Cordless
Yes
Handle(s)
Yes
Power
AC input voltage
15 /5,4 W
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1.5 h
Fast charging
Yes
Fast charging time
5 min
Rechargeable
Yes
Operating time
40 min
Power
5.4 W
Other features
Handle(s) features
Ergonomic
Packaging content
Cleaning brush
Yes
Accessories included
Electric foot file, Body Massager, Body Exfoliation Brush, Bikini trimmer comb, Bikini trimmer head, Trimming Comb, Facial area cap, Delicate area cap, Massage cap, Skin stretcher cap, Pouch: Premium pouch, Cleaning brush
Face cleaning brush
Yes
Pouch
Yes
Technical details
Protective pouch
Yes
Voltage
15 V