location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stereo Headset H2800 (Black w. Silk Gold)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Headset H2800 (Black w. Silk Gold)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2AP94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628034710 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 420528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Stereo Headset H2800 (Black w. Silk Gold)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Gold Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural
  • - Microphone type: In-line
More>>>
Immersive sound

Bold bass and crisp treble brings out the full range of sound for your movies, music, and more.[1]

Conveniently portable

Foldable design and flat cable provides easy storage and portability.

Listen and be heard

In-line microphone allows convenient hands-free chatting while music is automatically muted.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black, Gold
Volume control
Rotary
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
In-line
Microphone noise-canceling
Yes
Weight & dimensions
Width
142 mm
Depth
180 mm
Height
62 mm
Weight
125 g
Packaging data
Package width
178 mm
Package depth
63 mm
Package height
211 mm
Package weight
300 g
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:28:01
Uk has collected 1 expert review for HP Stereo Headset H2800 (Black w. Silk Gold) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)