location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10009UK ink cartridge High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10009UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10009UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020162
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 10009UK ink cartridge High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: HP
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Colour ink volume
22 ml
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Features
Brand compatibility *
HP
Cartridge return & recycling
Yes
Colour
Yes
Packaging data
Package weight
70 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 343 Tri-color Original Ink Cartridge HP 343 Tri-color Original Ink Cartridge
(show image)
C8766EE 343 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 344 Tri-color Original Ink Cartridge HP 344 Tri-color Original Ink Cartridge
(show image)
C9363EE 344 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 339 Black Original Ink Cartridge HP 339 Black Original Ink Cartridge
(show image)
C8767EE 339 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 338 Black Original Ink Cartridge HP 338 Black Original Ink Cartridge
(show image)
C8765EE 338 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow
(show image)
10010DK Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM ink cartridge High (XL) Yield Cyan, Magenta, Yellow
(show image)
10009DK Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)