location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10011UK ink cartridge Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10011UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10011UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020186
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 10011UK ink cartridge Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Standard Yield
  • - Brand compatibility: HP
More>>>
Features
Print technology
Inkjet printing
Black ink volume
36 ml
Cartridge capacity
Standard Yield
Printing colours *
Black
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Colour
Yes
Packaging data
Package weight
84 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 351 Tri-color Original Ink Cartridge HP 351 Tri-color Original Ink Cartridge
(show image)
CB337EE 351 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 350XL High Yield Black Original Ink Cartridge HP 350XL High Yield Black Original Ink Cartridge
(show image)
CB336EE 350XL High Yield Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 351XL High Yield Tri-color Original Ink Cartridge HP 351XL High Yield Tri-color Original Ink Cartridge
(show image)
CB338EE 351XL High Yield Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10012DK Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 350 Black Original Ink Cartridge HP 350 Black Original Ink Cartridge
(show image)
CB335EE 350 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H34p Black ink cartridge
(show image)
CB336EE H34p Black 0.00
(excl. VAT)
0 (incl. VAT)