location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 20006UK ink cartridge 1 pc(s) High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20006UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20006UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020520
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:08:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 20006UK ink cartridge 1 pc(s) High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - High (XL) Yield
  • - Brand compatibility: Brother
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink volume
20 ml
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
Brother
Cartridge return & recycling
No
Features
Colour
Yes
Weight & dimensions
Weight
80 g
Packaging data
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
Brother LC970Y ink cartridge 1 pc(s) Original Yellow Brother LC970Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-970Y LC970Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-970VB1P LC970VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000YBP Blister Pack ink cartridge Original Yellow Brother LC-1000YBP Blister Pack ink cartridge Original Yellow
(show image)
LC-1000YBP LC-1000YBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000CBP Blister Pack ink cartridge Original Cyan Brother LC-1000CBP Blister Pack ink cartridge Original Cyan
(show image)
LC-1000CBP LC-1000CBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000MBP Blister Pack ink cartridge Original Magenta Brother LC-1000MBP Blister Pack ink cartridge Original Magenta
(show image)
LC-1000MBP LC-1000MBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000BKBP Blister Pack ink cartridge Original Black Brother LC-1000BKBP Blister Pack ink cartridge Original Black
(show image)
LC-1000BKBP LC-1000BKBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970MBP ink cartridge 1 pc(s) Original Magenta Brother LC-970MBP ink cartridge 1 pc(s) Original Magenta
(show image)
LC-970MBP LC-970MBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970BKBP ink cartridge 1 pc(s) Original Black Brother LC-970BKBP ink cartridge 1 pc(s) Original Black
(show image)
LC-970BKBP LC-970BKBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970BKBP2 ink cartridge Original Black Brother LC970BKBP2 ink cartridge Original Black
(show image)
LC970BKBP2 LC970BKBP2 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow
(show image)
LC-970YBP LC-970YBP 0.00
(excl. VAT)
0 (incl. VAT)