location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RH 141 LD fridge Freestanding 38 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH 141 LD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105204084
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5999024856791
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dometic RH 141 LD fridge Freestanding 38 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Freestanding 38 L
  • - N
  • - 65 W
More>>>
Brand Image Product code Product Stock Price from
Dometic

Dometic RA 140 fridge Freestanding 38 L Black
(show image)
9105203654 RA 140 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 601 H fridge Freestanding 52 L White
(show image)
9105203213 DS 601 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS301H fridge Freestanding 27 L White
(show image)
DS301H DS301H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 600 fridge Freestanding 53 L White
(show image)
DS 600 DS 600 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 400 fridge Freestanding 35 L Green, Silver
(show image)
DS400 DS 400 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 200 fridge Freestanding 21 L G White
(show image)
DS 200 DS 200 0.00
(excl. VAT)
0 (incl. VAT)