location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Mini Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Mini Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PM64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781715269 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 626676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:10:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2023
Product end of life date
Bullet Points HP USB-C Mini Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Expand your workspace

Drive an external display with HDMI support up to 4K or VGA support up to 1080p. Connect to your Gigabit Ethernet through the RJ-45 port and your accessories through a USB-C™[2] or USB port.

Enterprise-class network manageability

Support network manageability[3] of your device and the dock with PXE boot support, Wake-on LAN, MAC Address Pass-Through, and LAN/WLAN switching.[4]

Charge your device while you work

Deliver pass-through charging[1] to your notebook PC or tablet when you connect its USB-C™ AC adapter to the dock’s USB-C™ port.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Country of origin
China
Brand compatibility
HP
Performance
Compatibility
HP x2 1012 G2 Tablet; HP x2 612 G2 Tablet; HP ProBook 470 G5; HP ProBook 450 G5; HP ProBook 440 G5; HP ProBook 430 G5; HP Elitebook x360; HP ChromeBook 13 G1; HP EliteBook x360 1020 G2; HP EliteBook Folio G1; HP EliteBook 1040 G4
HP segment
Business
Power
Power source type
AC
Output voltage
15 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
145 mm
Depth
55 mm
Height
17.5 mm
Weight
132 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)