location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Deskstar 7K1000.C 250GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7K1000.C 250GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDS721025CLA382
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi Deskstar 7K1000.C 250GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 3 Gbit/s
  • - 400 g
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:02:05
Uk has collected 15 expert reviews for Hitachi Deskstar 7K1000.C 250GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 10:02:05
The Hitachi Deskstar 7K1000.C is one of the cheapest 1TB internal hard disks we've seen. It costs just 5p per gigabyte thanks to its low price of just £45. Previous Deskstars we've seen have done quite well in our file transfer benchmarks and we had no...
Bottom line The Deskstar may be cheap, but its inconsistent performance and short warranty means it's poor value...
40%
xbitlabs.com
Updated:
2015-01-01 10:02:05
Hard disk drives have somehow fallen out of our scope recently. No, we have not switched exclusively to solid state drives. There have been just no products for us to review. Having released their 2-terabyte HDDs with a spindle rotation speed of 7200 R...
Bottom line We want to say a few words about the Samsung SpinPoint F4 first. The company decided to introduce new platters into small-capacity products and this solution seems to be right. The SpinPoint F4 is fast, inexpensive (at least, inexpensive to make) and...
0%
Techreport.com
Updated:
2015-01-01 10:02:05
Solid-state disks are easily one of the most exciting new technologies to grace the PC in recent years. The first examples didn't have the capacity or performance to measure up to their exorbitant price tags, but great strides have been made with subse...
0%
rbmods.com
Updated:
2015-01-01 10:02:05
Hitachi Deskstar 7K1000.C HDDPosted on: 7/26/2010 12:34:35 PMWith high-definition movie files reaching upwards of 40GB and popular applications starting to break 10GB, the average consumer's requirements for hard drive space are rapidly increasing. Har...
Good Competitive price, Free Shipping...
Bad Slightly noisy, Packing did not secure the hard drive very wellFind more expert reviews of this product at testseek.com...
Bottom line So what does all of this mean for the average consumer? In short, not much. Most of these speeds are only marginally different from other leading manufacturers. While the USB 2.0 speed is rather slow, this could be attributed to the enclosure hardware...
0%
silentpcreview.com
Updated:
2015-02-06 17:46:41
The Hitachi Desktar 7K1000.C and WD Caviar Blue 1TB represent the latest evolution in mainstream 7,200 RPM hard disk drives. While not as fast as high performance 7,200/10,000 RPM models or SSDs, they are fast enough, reasonably quiet, and very afforda...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Deskstar 7K1000.C internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
HDS721032CLA362-RFB 7K1000.C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Deskstar 7K1000.C internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
HDS721016CLA382-RFB 7K1000.C 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K1000.C 750GB internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
HDS721075CLA332 7K1000.C 750GB 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K1000.C 160GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
HDS721016CLA382 7K1000.C 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K1000.C 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
HDS721050CLA362 7K1000.C 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K1000.C 1TB internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
HDS721010CLA332 7K1000.C 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K1000.C 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
HDS721032CLA362 7K1000.C 320GB 0.00
(excl. VAT)
0 (incl. VAT)