location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P8110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P8110MF011NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:53:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo SU9600 1.6 GHz Processor cores: 2
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 3G
  • - 9 h 60 W
  • - Windows 7 Professional
More>>>
Design
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9600
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1.8 cm
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
86
Software
Optional operating system supplied
Windows XP Professional
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Processor code
SLGEX
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37264
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5600 mAh
Battery life (max)
9 h
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.16 A
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
No
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CE!, RoHS, WEEE, Microsoft Operating Systems (HCT / HCL entry / WHQL), WiFi, ENERGY STAR 5.0
Weight & dimensions
Weight *
1.4 kg
Packaging content
AC adapter included *
Yes
Other features
Infrared data port
No
Type
PC
Dimensions (WxDxH)
282 x 215 x 29.9 mm
Compliance industry standards
WMI, PXE, BootP
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business 32-bit Microsoft Windows 7 Home Premium 32-bit
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:24
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2014-05-24 01:52:24
While the core specifications are not mind-blowing, the battery life and general usability of this notebook are both impressive. It is compact and portable, and with built in SIM support can be used for your mobile broadband requirements without the i...
0%
Zdnet.com.au
Updated:
2014-05-24 01:52:24
Design Fujitsu's not a company that pitches particularly at the direct consumer market, and as a result many of its LifeBook lines have a rather staid, corporate look. That's definitely the case with the P8110, a black and silver 12.1-inch note...
Bottom line Fujitsu's sturdy and attractive LifeBook has good battery life and should appeal to business types.
79%
zdnet.co.uk
Updated:
2014-05-24 01:52:24
Fujitsu says its Lifebook P8110 is a 'milestone in design and mobility'. Be that as it may, the company has certainly crammed a lot of functionality into a small chassis. The P8110 is a 12.1in. ultraportable with a solid set of features. It doesn't com...
Good Small and light, Good battery life, Mobile broadband, Integrated optical drive...
Bad Expensive, Moderate performance, Disappointing keyboard...
Bottom line Fujitsu's Lifebook P8110 crams a good range of features (including an optical drive) into its small chassis, but it is expensive. Some features, such as the webcam software, seem inappropriate for business use, and overall we're not convinced that the...
73%
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional
(show image)
VFY:S7220MF051NL LIFEBOOK S7220 0.00
(excl. VAT)
0 (incl. VAT)