location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A9781929 memory module 32 GB DDR4 2666 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A9781929
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9781929 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184005095 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 450433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 06:18:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL A9781929 memory module 32 GB DDR4 2666 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 32 GB DDR4 2666 MHz
  • - 288-pin DIMM
  • - 1.2 V
  • - ECC
More>>>
Compatibility

- Dell Memory Upgrades are the same parts that we use in original Dell systems. They will work right the first time, and we guarantee they will be compatible.
- Dell Memory is built using industry leading OEM grade quality parts.
- Only first pass yielded product is acceptable to meet Dell’s high-quality standard, only available when purchased from Dell.

Warranty

- Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it.
- Dell Memory means no worry of voiding your system’s hardware warranty.

Technical Support

- Our experienced technical support staff is available to answer any questions regarding your Dell Memory upgrade.
- Memory that is not Dell Memory may not be supported by Dell’s Technical Support.

The story is currently unavailable. Please, contact us.
Features
Buffered memory type
Registered (buffered)
Internal memory *
32 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Features
Compatible products
- PowerEdge R630 - PowerEdge R930 - PowerEdge R440 - PowerEdge T640 - PowerEdge C4140 - PowerEdge R940xa - PowerEdge R730 - PowerEdge T430 - Poweredge R830 - Precision Workstation R7920 - Precision Workstation T5820XL Tower - PowerEdge R6415 - PowerEdge R7425 - PowerEdge MX740C - PowerEdge R740xd2 - Precision Workstation T7810 - PowerEdge R730XD - PowerEdge R530 - PowerEdge C4130 - PowerEdge FC830 - PowerEdge R740XD - PowerEdge R940 - PowerEdge M640 VRTX - Precision Workstation 7920 Tower - Precision Workstation R7920 XL - PowerEdge R840 - PowerEdge MX840C - PowerEdge XR2 - PowerEdge M630 - PowerEdge M830 - PowerEdge C6420 - PowerEdge T440 - PowerEdge FC640 - Precision Workstation 5820 Tower - Precision Workstation T7810 XL - PowerEdge FC430 - PowerEdge R540 - PowerEdge M640 - Precision Workstation T7820XL Tower - PowerEdge R7415 - Precision Workstation R7910 - Precision Workstation R7910 XL - Precision Workstation T7910 - PowerEdge T630 - PowerEdge R640 - PowerEdge R740 - Precision Workstation 7820 Tower - Precision Workstation T7920XL Tower - Precision Workstation T5810 - Precision Workstation T7910 XL - Precision Workstation T5810 XL - PowerEdge R430 - PowerEdge FC630
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
2Rx4
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)