location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 6 Cell Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 Cell Li-Ion Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0499 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884343880129 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 18:56:46
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2600 mAh
Battery voltage
10.8 V
Number of battery cells
6
Weight & dimensions
Width
207 mm
Weight & dimensions
Depth
55.6 mm
Weight
340 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Other features
Compatible products
ThinkPad SL410/SL510
Logistics data
Harmonized System (HS) code
84732990
Brand Image Product code Product Stock Price from
Nilox NLXLOL430LH laptop spare part Battery Nilox NLXLOL430LH laptop spare part Battery
(show image)
NLXLOL430LH NLXLOL430LH 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI2105 laptop spare part Battery
(show image)
MBI2105 MBI2105 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 51J0500 laptop spare part Battery Lenovo 51J0500 laptop spare part Battery
(show image)
51J0500 51J0500 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 4 Cell Li-Ion Battery Lenovo 4 Cell Li-Ion Battery
(show image)
51J0498 4 Cell Li-Ion Battery 0.00
(excl. VAT)
0 (incl. VAT)