location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 15032UK toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15032UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15032UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021350
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 15032UK toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
1400 pages
Printing colours *
Magenta
Brand compatibility *
HP
Cartridge return & recycling
Yes
Product colour
Magenta
Weight & dimensions
Weight
750 g
Packaging data
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
HP 125A 2-pack Black Original LaserJet Toner Cartridges HP 125A 2-pack Black Original LaserJet Toner Cartridges
(show image)
CB540AD 125A 2-pack Black Original LaserJet Toner Cartridges 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
15168DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
V7 THY21215 toner cartridge 1 pc(s) Yellow V7 THY21215 toner cartridge 1 pc(s) Yellow
(show image)
THY21215 THY21215 0.00
(excl. VAT)
0 (incl. VAT)
V7 THM21215 toner cartridge 1 pc(s) Magenta V7 THM21215 toner cartridge 1 pc(s) Magenta
(show image)
THM21215 THM21215 0.00
(excl. VAT)
0 (incl. VAT)
V7 THK21215 toner cartridge 1 pc(s) Black V7 THK21215 toner cartridge 1 pc(s) Black
(show image)
THK21215 THK21215 0.00
(excl. VAT)
0 (incl. VAT)
V7 THC21215 toner cartridge 1 pc(s) Cyan V7 THC21215 toner cartridge 1 pc(s) Cyan
(show image)
THC21215 THC21215 0.00
(excl. VAT)
0 (incl. VAT)
V7 Toner Alternative HP CB540A toner cartridge Black V7 Toner Alternative HP CB540A toner cartridge Black
(show image)
T7K7155-1E Toner Alternative HP CB540A 0.00
(excl. VAT)
0 (incl. VAT)
V7 CB542A toner cartridge Yellow V7 CB542A toner cartridge Yellow
(show image)
T7Y7147-1E CB542A 0.00
(excl. VAT)
0 (incl. VAT)
V7 CB543A toner cartridge Magenta V7 CB543A toner cartridge Magenta
(show image)
T7M7148-1E CB543A 0.00
(excl. VAT)
0 (incl. VAT)
V7 CB541A toner cartridge Cyan V7 CB541A toner cartridge Cyan
(show image)
T7K7154-1E CB541A 0.00
(excl. VAT)
0 (incl. VAT)