location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ES ES60 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ES60ZZBPAE1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ES ES60 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.3 MP CCD Grey
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 3x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
More>>>
Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
12.3 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
1024 x 768,1800 x 1200,1920 x 1080,2048 x 1536,2592 x 1728,2592 x 1944,3264 x 2448,3968 x 2232,3984 x 2656
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
3x
Focal length range
6.3 - 18.9 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 m
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.1 - 0.8 m
Exposure
ISO sensitivity
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.75 m
Flash range (tele)
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
11 MB
Compatible memory cards *
sd, sdhc
Maximum memory card size
8 GB
Display
Display *
LCD
Display
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Incandescent
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Self-portrait, Sunset, Landscape
Photo effects *
Negative film, Vivid
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Design
Product colour *
Grey
Battery
Battery type
SLB-10A
Power requirements
4.2 V
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
90.4 mm
Depth
21.6 mm
Height
59 mm
Weight
116 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
256 MB
Minimum processor
Pentium III, PowerG3
Video capability
Yes
Effective sensor resolution
12.2 pixels
Minimum system requirements
USB CD-ROM
Aperture range (F-F)
3.2 - 5.8
Power supply type
DC
Built-in flash
Yes
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 2000/XP/Vista
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:52:15
Uk has collected 2 expert reviews for Samsung ES ES60 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%