More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP1300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2236C002

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292091243

Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
272479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
03 Aug 2022 06:12:30
The date of the most recent change of this product data-sheet in Icecat.
Printing
Borderless printing
*

Print technology
*
Dye-sublimation
Maximum resolution
*
300 x 300 DPI
Print speed (10x15 cm)
47 s
Features
Market positioning
*
Home & office
Product colour
*
Pink
Printing colours
Cyan, Magenta, Yellow
Built-in display

Display
LCD
Display diagonal
8.13 cm (3.2")
Number of printing colours
3
Input & output capacity
Total output capacity
18 sheets
Paper handling
Paper tray media types
Labels, Postcard
Printing sizes
10 x 15 cm
Photo paper sizes (imperial)
4x6"
Ports & interfaces
Direct printing
*

PictBridge
*

USB port
*

USB 2.0 ports quantity
1
USB connector
USB Type-A / Mini-USB Type-B
Network
Wi-Fi
*

Ethernet LAN
*

Bluetooth
*

Performance
Card reader integrated

Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Power
Power source
*
AC/Battery
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
180 mm
Depth
135.9 mm
Height
63.3 mm
Weight
860 g
Packaging data
AC adapter included

Quick start guide

Warranty card

Logistics data
Harmonized System (HS) code
84433210
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 23 expert reviews for Canon SELPHY CP1300 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
80%
|
Source | Review comments | Score |
---|---|---|
yugatech.com
Updated:
2019-12-01 15:29:02 |
The little printer that could. With its compact design, the Canon Selphy CP1300 Wireless Compact Photo Printer Review is reliable printing machine. Check out our full video review for more of our thoughts on this portable printer.You can get this Canon Se...
|
0%
|
lifewire.com
Updated:
2019-12-01 15:28:59 |
Very good print qualityVersatile featuresMultiple layout optionsMultiple connectivity optionsCompetitive cost per printNo touchscreenOperation can be sluggishRequires separate battery purchase for true portabilityDoesn't include compatible...
![]() ![]() ![]() |
80%
|
cameralabs.com
Updated:
2019-12-01 15:29:02 |
The Canon SELPHY CP1300 is a compact wireless photo printer that produces 6x4in postcard-sized lab quality prints from phones, tablets, laptops, computers or cameras via Wifi, direct USB or by inserting SD cards or USB storage. Announced in July 2017, it...
![]() |
0%
|
toptenreviews.com
Updated:
2019-12-01 15:29:02 |
We liked the look of the Canon Selphy 1300 the moment we unboxed it. While it takes up more room on your desktop than some of the other portable photo printers we tested, it comes with a 3.2 adjustable LCD screen and quite a few features and settings that...
|
0%
|
techgearlab.com
Updated:
2020-06-23 20:51:04 |
The Canon SELPHY is a big step-up from the mini print category but maintains much of the same appeal. This machine produces respectable 4" x 6" prints from a Bluetooth connected smartphone, tablet or computer. The machine itself is about the size of a thi...
![]() ![]() ![]() |
58%
|
gadgetreview.com
Updated:
2020-07-16 03:21:18 |
Our top pick, the Polaroid ZIP, is a fast and portable photo printer that works with the free Polaroid app to seamlessly print out your digital photos on the go, no computer connection necessary. Keep reading to see more of our top picks.Award: Top PickWH...
|
0%
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.