location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1090 label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766674188
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-1090 label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 352 g
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Maximum print height
9 mm
Vertical printing
Yes
Paper handling
Maximum label width
1.2 cm
Maximum label length
0.3 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of box types
7
Number of fonts
1
Tape type
TZ
Tape cutting
Manual
Number of styles
9
Number of printing lines (max)
2
Underline
Yes
Design
Product colour *
Black, White
Built-in display
Yes
Display *
LCD
Keyboard layout
ABC
Power
AC adapter output voltage
9 V
AC adapter output current
1.6 A
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
Rechargeable
No
Weight & dimensions
Width
104 mm
Depth
253 mm
Height
305 mm
Weight
352 g
Packaging data
Package weight
484 g
Packaging content
Batteries included
No
Other features
Dimensions (WxDxH)
108 x 209 x 58 mm
Memory capacity
80 characters
Network ready
No
Print sizes included
3W x 5H
Number of label formats
4
Print preview
Yes
Label memory
9 label(s)
Navigation key
Yes
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:20:18
Uk has collected 1 expert review for Brother PT-1090 label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2015-09-10 10:20:18
The Brother P-touch PT-1090 Family Labeler is a battery-operated model designed for family use. It's powered by six AA alkaline batteries, though an optional power adapter (*Est. $18) is available. Label cartridges come in four sizes, from 3.5 mm up to...
Good Inexpensive, Can print ironon labels, Four label sizes, Memory, frames, icons, symbols...
Bad Power adapter not included, Wide label margins waste tape, Label backing can be hard to peel, Screen doesn't show exact label preview, Some label media can be expensive...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)