location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 8510p Base Model Notebook PC Intel® Core™2 Duo 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 8510p Base Model Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ557AV#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq 8510p Base Model Notebook PC Intel® Core™2 Duo 39.1 cm (15.4")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2.6 GHz
  • - 39.1 cm (15.4")
  • - DVD Super Multi DL
More>>>
Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.6 GHz
Processor front side bus
800 MHz
Storage
Optical drive type *
DVD Super Multi DL
Network
Networking features
Integrated Intel Gigabit Network Connection (10/100/1000 NIC)
Ports & interfaces
HDMI ports quantity *
1
I/O ports
4 USB 2.0; 1 1394a; 1 RJ-11; 1 RJ-45; 1 microphone in; 1 headphone/line-out; 1 docking connector; 1 battery connector
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Keyboard type
The 101/102-key compatible keyboard features an industry standard, full-pitch key layout with desktop keyboard features, such as the isolated inverted-T cursor control keys, editing keys, both left and right control and alt keys, and 12 function keys. US and International key layouts are available. Other features include an integrated numeric keypad, hotkeys for instant access to power conservation, brightness, and other features, 19-mm x 19-mm key pitch (center-to-center spacing), 2.5-mm stroke, comfort-dished keycaps, and bright key legends for improved visibility in low light conditions. HP DuraKeys is a clear coating applied over the notebook keyboard that helps protect the finish and the printed characters on the keys. HP DuraFinish helps protect the finish on the keyboard deck, graphics, and icons from normal wear and tear.
Keyboard layout
QWERTY
Security
Security management description
HP ProtectTools Security Manager; HP Fingerprint Sensor; Integrated Smart Card Reader; Configuration Control Hardware; Memory Change Alert; Ownership Tag; Setup Password; Power-On Password; TPM 1.2 Embedded Security Chip (disabled where use is restricted by law); TPM Enhanced DriveLock (disabled where use is restricted by law); HP Disk Sanitizer; HP 3D DriveGuard; Kensington Lock Slot; Optional Privacy Filter
Certificates
Certification
ENERGY STAR qualified
Weight & dimensions
Weight *
2.77 kg
Other features
Manageability features
Intel Centrino with vPro processor technology capable on select models
Wireless technology
Intel 802.11a/b/g draft n; Intel 802.11a/b/g; Broadcom 802.11a/b/g; Bluetooth 2.0
Dimensions (WxDxH)
355.60 x 260.10 x 27.94 mm
Power requirements
External 90-watt Smart AC adapter, 6-foot power cord included.; Total length including external AC adapter is 12 feet; HP Fast Charge
Battery type
8-cell (73 WHr) Lithium-Ion
Expansion slots
Note: An optional Integrated Smart Card Reader is available and replaces the Type I/II PC card slot 1 Type I/II PC card; 1 secure digital
Compatible operating systems
Genuine Windows Vista Enterprise; Genuine Windows 2000
Certified operating system
SUSE Linux Enterprise Desktop 10
Rear ports
1 external VGA monitor; 1 AC power
Size (imperial)
35.6 cm (14")
Weight (imperial)
6.1 lb Starting at weight; varies by configuration and component.
Multimedia
High Definition Audio support w/24-bit DAC; Integrated stereo speakers; Integrated microphone; Touch-sensitive controls for volume up, volume down, and mute; Stereo headphone/line out; Stereo microphone in
Rear ports note
1 external VGA monitor; 1 AC power
Minimum RAM
1000 MB
Modem type
56K V.92 modem
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:39:50
Uk has collected 5 expert reviews for HP Compaq 8510p Base Model Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-08-22 04:39:50
With plenty of power under the hood, the 8510p is perfect for pretty much any type of office work. Its very comfortable to use, has plenty of ports and long battery life. Its squarely aimed at the business market.
Good Big screen, 1680x1050 resolution, plenty of ports, long battery life, solidly constructed, excellent keyboard...
Bad Could use some more modern features, such as an ExpressCard slot, a webcam and sleep and charge-style USB ports The Final Word With plenty of power under the hood, the 8510p is perfect for pretty much any type of office work. Its very comfortable to...
Bottom line With plenty of power under the hood, the 8510p is perfect for pretty much any type of office work. Its very comfortable to use, has plenty of ports and long battery life. Its squarely aimed at the business market.
80%
notebookreview.com
Updated:
2014-08-22 04:39:50
The HP Compaq 8510p is a member of the latest revision in Hewlett Packard’s business line.
Good Excellent performance for the price, Sturdy reserved design, light and small, Beautiful screen other than brightness issue, No Core2Duo whine! (Or grainy screen, or audio problems…), Standard three year international warranty, business class...
Bad Cooling fan runs constantly, Screen could be brighter, HP SecureGuard software is intrusive and bothersome, Lid picks up fingerprints, Rubber bumpers on keyboard have to be kept clean unless you want marks on the screen, Touch sensitive buttons, e...
Bottom line Although I had my doubts, the HP Compaq 8510p has certainly lived up to my expectations, and even exceeded them in some cases. While there are some minor drawbacks, they are acceptable given the overall quality of the notebook. The 8510p will please an...
0%
notebookreview.com
Updated:
2014-08-22 04:39:50
The HP Compaq 8510p is a 15.4" notebook for business professionals who need additional video/graphics performance for everything from photo editing to 3D rendering.
Good Very quiet, Good build quality, Good performance, Understated, clean, sophisticated design, Only bloatware is Norton Protection Center, Fingerprint software is a bit quirky...
Bad Video driver issues under XP Pro, Left CTRL key is too far to the left, Lack of fullsize FireWire port, Can someone make a lighted PC keyboard?...
Bottom line The HP Compaq 8510p is a very good laptop for those looking for a low priced, quality machine with a dedicated graphics card and a clean design.
0%