location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggenau BO 451 111 oven 76 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggenau Check ‘Gaggenau’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BO 451 111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BO 451 111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242006242336
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Gaggenau’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggenau: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2024 15:42:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggenau BO 451 111 oven 76 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 76 L Stainless steel
  • - Convection cooking Grill Oven defrost function Keep warm function
  • - Self-cleaning Pyrolytic
  • - Built-in display TFT Control type: Rotary, Touch
  • - Child lock
More>>>
Oven
Number of ovens *
1
Oven size *
Large
Oven type *
Electric
Total oven(s) interior capacity *
76 L
Oven net capacity *
76 L
Top and bottom heating
Yes
Fast heat
Yes
Oven thermostat range
30 - 300 °C
Grill *
Yes
Convection cooking *
Yes
Conventional cooking
Yes
Oven defrost function *
Yes
Reheat function *
Yes
Keep warm function *
Yes
Pizza making function *
Yes
Self-cleaning *
Yes
Cleaning type
Pyrolytic
Number of shelves
4 shelves
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Interior material
Enamel
Control type *
Rotary, Touch
Control position
Front
Built-in display *
Yes
Display type
TFT
Door hinge
Left
Door material
Glass, Stainless steel
Cool door
Yes
Certification
CE, VDC
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Auto-off timer cooks food safely
Yes
Ergonomics
Child lock
Yes
Power
Connected load
3700 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Energy efficiency index (EEI)
105.7
Current
16 A
Energy consumption (conventional) *
1.25 kWh
Energy consumption (forced convection) *
0.92 kWh
Energy efficiency class (old)
A
Bread machine
Bread making capability *
Yes
Lighting
Interior light
Yes
Lamps quantity
2 lamp(s)
Lamp type
Halogen
Weight & dimensions
Width
590 mm
Depth
547 mm
Height
595 mm
Weight
56 kg
Installation compartment width *
56 cm
Installation compartment depth *
55 cm
Installation compartment height *
59 cm
Packaging data
Package width
680 mm
Package depth
760 mm
Package height
780 mm
Packaging content
Baking tray
Yes
Brand Image Product code Product Stock Price from
Gaggenau

Gaggenau BO 470 101 oven 76 L Anthracite
(show image)
BO 470 101 BO 470 101 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 450 111 oven 76 L Stainless steel
(show image)
BO 450 111 BO 450 111 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 421 111 oven 76 L Stainless steel
(show image)
BO 421 111 BO 421 111 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 421 101 oven 76 L Anthracite
(show image)
BO 421 101 BO 421 101 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 420 111 oven 76 L Stainless steel
(show image)
BO 420 111 BO 420 111 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 420 101 oven 76 L Anthracite
(show image)
BO 420 101 BO 420 101 0.00
(excl. VAT)
0 (incl. VAT)