location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - Brother TN3380

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - Brother TN3380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25078UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598022081
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Laser Toner - Brother TN3380
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - High (XL) Yield
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Approximate page yield (colour/CMY, ISO/IEC 19798)
2200 pages
Printing colours *
Magenta
Brand compatibility *
Brother
Cartridge return & recycling
Yes
OEM code
TN241M
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
355 mm
Package depth
128 mm
Package height
183 mm
Package weight
610 g
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25077DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25076DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-241Y toner cartridge 1 pc(s) Original Yellow Brother TN-241Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-241Y TN-241Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-241M toner cartridge 1 pc(s) Original Magenta Brother TN-241M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-241M TN-241M 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-241C toner cartridge 1 pc(s) Original Cyan Brother TN-241C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-241C TN-241C 0.00
(excl. VAT)
0 (incl. VAT)