location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 102 EcoTank Pigment Black ink bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
102 EcoTank Pigment Black ink bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T03R140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946643342
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 519108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 19:50:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 102 EcoTank Pigment Black ink bottle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- EcoTank ET-4750 - EcoTank ET-3750 - EcoTank ET-3700 - EcoTank ET-2750 - EcoTank ET-2700
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
127 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13T03R140
Country of origin
Philippines
Packaging data
Package width
58 mm
Package depth
175 mm
Packaging data
Package height
58 mm
Package weight
206 g
Package type
Box
Logistics data
Products per pallet
1350 pc(s)
Pallet gross weight
0 g
Master (outer) case width
310 mm
Master (outer) case length
480 mm
Master (outer) case height
150 mm
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
7.08 kg
Master (outer) case GTIN (EAN/UPC)
8715946643182
Harmonized System (HS) code
84439990
Pallet weight (UK)
0 g
Products per pallet (UK)
1890 pc(s)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)