location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP1300 photo printer Dye-sublimation Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP1300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2235C010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574653457
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP1300 photo printer Dye-sublimation Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office
  • - Dye-sublimation
  • - Built-in display 8.13 cm (3.2") LCD
  • - Wi-Fi USB port
More>>>
Printing
Print technology *
Dye-sublimation
Features
Market positioning *
Home & office
Product colour *
White
Built-in display
Yes
Display
LCD
Display diagonal
8.13 cm (3.2")
Input & output capacity
Paper input type
Cassette
Paper handling
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Power
Power source *
AC/Battery
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
180.6 mm
Depth
63.3 mm
Height
135.9 mm
Weight
860 g
Packaging data
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Video capability
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-22 03:28:53
Uk has collected 23 expert reviews for Canon SELPHY CP1300 photo printer Dye-sublimation Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
yugatech.com
Updated:
2018-09-06 08:05:51
The little printer that could. With its compact design, the Canon Selphy CP1300 Wireless Compact Photo Printer Review is reliable printing machine. Check out our full video review for more of our thoughts on this portable printer.You can get this Canon Se...
0%
cameralabs.com
Updated:
2018-02-22 03:28:53
The Canon SELPHY CP1300 is a compact wireless photo printer that produces 6x4in postcard-sized lab quality prints from phones, tablets, laptops, computers or cameras via Wifi, direct USB or by inserting SD cards or USB storage. Announced in July 2017, it...
Bottom line Canon's SELPHY CP1300 is a fun little wireless printer for when you simply want high quality glossy postcard-sized prints. Connect your phone, tablet, laptop or camera over Wifi, direct USB or by inserting an SD card and in less than a minute it'll output...
0%
toptenreviews.com
Updated:
2018-02-22 03:28:53
We liked the look of the Canon Selphy 1300 the moment we unboxed it. While it takes up more room on your desktop than some of the other portable photo printers we tested, it comes with a 3.2 adjustable LCD screen and quite a few features and settings that...
0%
lifewire.com
Updated:
2019-12-22 03:07:53
Very good print qualityVersatile featuresMultiple layout optionsMultiple connectivity optionsCompetitive cost per printNo touchscreenOperation can be sluggishRequires separate battery purchase for true portabilityDoesn't include compatible...
Good Very good print quality, Versatile features, Multiple layout options, Multiple connectivity options, Competitive cost per print...
Bad No touchscreen, Operation can be sluggish, Requires separate battery purchase for true portability, Doesn't include compatible USB cable...
Bottom line Great-looking prints make it worth the money.The Canon Selphy CP1300 produces some of the best prints we've seen from compact/portable printers. Combined with its ease of use and variety of features, anyone who wants hard copies of their photos to share...
80%
techgearlab.com
Updated:
2020-06-23 20:51:04
The Canon SELPHY is a big step-up from the mini print category but maintains much of the same appeal. This machine produces respectable 4" x 6" prints from a Bluetooth connected smartphone, tablet or computer. The machine itself is about the size of a thi...
Good User-friendly, sharp images, affordable, playful...
Bad Limited print sizes, limited tray capacity...
Bottom line The Canon SELPHY is a fantastic little printer. This machine punches above its weight in the overall quality of its color and grayscale renderings. The machine is easy to transport and operate. If you're looking for lots of options in paper types and dime...
58%
gadgetreview.com
Updated:
2020-07-16 03:21:18
Our top pick, the Polaroid ZIP, is a fast and portable photo printer that works with the free Polaroid app to seamlessly print out your digital photos on the go, no computer connection necessary. Keep reading to see more of our top picks.Award: Top PickWH...
0%
Country Distributor
United Kingdom 2 distributor(s)