location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mouse 200 (Pike Silver)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse 200 (Pike Silver)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HU84AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628416479 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 09:32:45
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Mouse 200 (Pike Silver)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black, Silver
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AAA
More>>>
Wireless convenience

No more wires with the reliable 2.4 GHz wireless connection.[1]

Built to last

Strict HP standards and guidelines ensure long-lasting quality.

Contoured comfort

A contoured shape designed for all-day comfort in either hand.

Reliability you can count on

Red LED technology and a 1,000 dpi optical sensor gives you exceptional accuracy and speed across a wide range of surfaces.

Good to go

With 2 AAA batteries included and no software to install you’re good to go.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black, Silver
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
System requirements
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
95 mm
Depth
58.5 mm
Height
34 mm
Weight
78 g
Packaging data
Quick start guide
Yes
Package width
197 mm
Package depth
141 mm
Package height
54 mm
Package weight
140 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Brand-specific features
HP GTIN (EAN/UPC)
191628416479
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)