location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2212C010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574654737
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2024 13:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 8.29 MP CMOS Black
  • - Optical zoom: 15x
  • - Memory card
  • - TFT LCD Built-in display 8.89 cm (3.5")
  • - 4K Ultra HD 3840 x 2160 pixels
  • - HDMI USB connectivity
  • - Ethernet LAN
More>>>
Image sensor
Total megapixels *
8.29 MP
Sensor type *
CMOS
Effective megapixels (movie)
13.4 MP
Lens system
Focal length range
8.3 - 124.5 mm
Focal length (35mm film equivalent)
25.5 - 382.5 mm
Optical zoom *
15x
Image stabilizer *
Yes
Minimum aperture number
2.8
Maximum aperture number
4.5
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Focusing
Focus adjustment
Auto
Exposure
Light exposure modes
Manual
White balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/30 - 1/2 s
Display
Display diagonal *
8.89 cm (3.5")
Built-in display *
Yes
Display
TFT LCD
Flip-out screen
No
Display resolution (numeric)
1560000 pixels
Viewfinder
Viewfinder type *
Electronic
Viewfinder
Viewfinder resolution (approx.)
1560000 pixels
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video formats supported
H.264, M-JPEG, MP4
Supported video modes
720p, 1080p, 2160p
Ports & interfaces
Headphone outputs *
1
HDMI *
Yes
Mini HDMI ports quantity
1
Mini-USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
USB connectivity
Yes
Headphone connectivity
3.5 mm
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 60%
Weight & dimensions
Depth
214 mm
Height
97 mm
Weight *
1.67 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:03:10
Uk has collected 1 expert review for Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
5076C002 XF605 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
5076C003 XF605 0.00
(excl. VAT)
0 (incl. VAT)