location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE8952R KVM extender Receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE8952R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE8952R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007460 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 10:26:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KE8952R user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE8952R KVM extender Receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Receiver
  • - Wired
  • - Maximum digital resolution: 3840 x 2160 pixels
  • - Material: Metal
  • - Receiver local video port type: HDMI Receiver local keyboard/mouse port type: USB
  • - Power consumption (receiver) (max): 5.65 W
  • - Black
More>>>
Features
Type *
Receiver
Connectivity technology *
Wired
Cable types supported
Cat5e, Cat6, Fiber
Rack mounting
Yes
Maximum digital resolution
3840 x 2160 pixels
KVM port selection
Push-buttons
Colour depth
36 bit
On Screen Display (OSD)
Yes
Product colour
Black
Material
Metal
LED indicators
Yes
Certification
RoHS
Receiver
Receiver local video port type
HDMI
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Power
AC adapter output voltage
5 V
Power consumption (receiver) (max)
5.65 W
Weight & dimensions
Receiver width
22.8 cm
Receiver depth
17.2 cm
Receiver height
5.48 cm
Receiver weight
1.26 kg
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Firmware upgradeable
Yes
Technical details
Maximum resolution
3840 x 2160 pixels
Weight
1.26 kg
Brand Image Product code Product Stock Price from
ATEN DVI-I Dual Display KVM over IP Transmitter with Internet Access ATEN DVI-I Dual Display KVM over IP Transmitter with Internet Access
(show image)
KE6940AIT-AX-G DVI-I Dual Display KVM over IP Transmitter with Internet Access 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AiT KVM extender Transmitter ATEN KE6900AiT KVM extender Transmitter
(show image)
KE6900AIT KE6900AiT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AT KVM extender Transmitter ATEN KE6900AT KVM extender Transmitter
(show image)
KE6900AT KE6900AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AR KVM extender Receiver ATEN KE6900AR KVM extender Receiver
(show image)
KE6900AR KE6900AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922T KVM extender Transmitter ATEN KE6922T KVM extender Transmitter
(show image)
KE6922T KE6922T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922R KVM extender Receiver ATEN KE6922R KVM extender Receiver
(show image)
KE6922R KE6922R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9900ST KVM extender Transmitter ATEN KE9900ST KVM extender Transmitter
(show image)
KE9900ST KE9900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AR KVM extender Receiver ATEN KE6940AR KVM extender Receiver
(show image)
KE6940AR KE6940AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AT KVM extender Transmitter ATEN KE6940AT KVM extender Transmitter
(show image)
KE6940AT KE6940AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6912T KVM extender Transmitter ATEN KE6912T KVM extender Transmitter
(show image)
KE6912T KE6912T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)