location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24nf 23.8-inch Narrow Bezel IPS Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24nf 23.8-inch Narrow Bezel IPS Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JS07AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24nf 23.8-inch Narrow Bezel IPS Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 19 W
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
95 ppi
Horizontal scan range
30 - 75 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
95%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
35 W
Power consumption (average)
23 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
34 kWh
Weight & dimensions
Width (with stand)
538.8 mm
Depth (with stand)
205 mm
Height (with stand)
463 mm
Weight (with stand)
5.6 kg
Width (without stand)
538.8 mm
Depth (without stand)
43.8 mm
Height (without stand)
321.9 mm
Weight (without stand)
3.3 kg
Packaging data
Package width
632 mm
Package depth
250 mm
Package height
410 mm
Package weight
6.9 kg
Packaging content
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:34:34
Uk has collected 2 expert reviews for HP Z24nf 23.8-inch Narrow Bezel IPS Display but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%