location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1812 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1812
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1812 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007705 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Type *
AV transmitter & receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
150 m
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Firmware upgradeable
Yes
Consumer Electronics Control (CEC) support
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
HDBaseT port
Yes
HDMI in
1
Number of HDMI outputs
1
RS-232 input ports
1
RS-232 output ports
1
Video in
1
Video out
1
Ports & interfaces
3.5 mm (1/8-inch) in
Yes
3.5 mm (1/8-inch) out
Yes
Remote (IR) input
1
Remote (IR) output
1
DC-in jack
Yes
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Power consumption (transmitter) (max)
4.3 W
Power consumption (receiver) (max)
6.4 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
123 x 140.4 x 30 mm
Receiver weight
450 g
Transmitter dimensions (WxDxH)
123 x 140.4 x 30 mm
Transmitter weight
470 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE3912T AV extender AV transmitter Black ATEN VE3912T AV extender AV transmitter Black
(show image)
VE3912T VE3912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814A AV extender AV transmitter & receiver Black ATEN VE814A AV extender AV transmitter & receiver Black
(show image)
VE814A VE814A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811 AV extender AV transmitter & receiver Black ATEN VE811 AV extender AV transmitter & receiver Black
(show image)
VE811 VE811 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE813A AV extender AV transmitter & receiver Black ATEN VE813A AV extender AV transmitter & receiver Black
(show image)
VE813A VE813A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VC880 ATEN AT-VC880
(show image)
VC880 AT-VC880 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT ATEN HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT
(show image)
VE812 HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)