location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE819 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE819
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE819 show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:34:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE819 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE819 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1080 pixels Black
  • - Maximum transfer distance: 10 m
  • - HDCP
  • - Wireless
More>>>
Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
10 m
LED indicators
Yes
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
Remote control type
IR
HDCP
Yes
Material
Plastic
3D
Yes
Plug and Play
Yes
Impedance
100 Ω
Product colour
Black
Certification
FCC
Ports & interfaces
Connectivity technology *
Wireless
HDMI in
1
Number of HDMI outputs
1
USB ports quantity
2
USB version
2.0
Video in
1
Video out
1
Remote (IR) output
1
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Power consumption (transmitter) (max)
7.5 W
Power consumption (receiver) (max)
7.5 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
95 x 95 x 33.3 mm
Receiver weight
130 g
Transmitter dimensions (WxDxH)
30 x 70.3 x 17.5 mm
Transmitter weight
30 g
Packaging content
AC adapter included
Yes
Cables included
HDMI, IR, USB
Warranty card
Yes
Manual
Yes
Remote control included
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE819T AV extender AV transmitter Black ATEN VE819T AV extender AV transmitter Black
(show image)
VE819T VE819T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m) ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m)
(show image)
VE849T VE849T Multicast HDMI Wireless Transmitter (1080p@30m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE849R AV extender AV receiver Black ATEN VE849R AV extender AV receiver Black
(show image)
VE849R VE849R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE829 AV extender AV transmitter & receiver Black ATEN VE829 AV extender AV transmitter & receiver Black
(show image)
VE829 VE829 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)