location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Red & Black Album

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Red & Black Album
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HS30A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628556397 show
Category:
Books with a hard cover used to display photos.
Photo Albums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 19:08:19
The date of the most recent change of this product data-sheet in Icecat.
The perfect arrangement

Organize and display your instant photos with up to 64 photo pages and room for front and back cover photos.

A colorful choice

Match the style of your Sprocket with two color options—compatible with HP Sprocket and HP Sprocket 2-in-1 only.

Easy customization

Simply insert new 2 x 3’’ (5 x 6 cm) photos to showcase the memory.

Features
Product colour *
Black, Red
HP segment
Business, Enterprise, Home
Weight & dimensions
Thickness
11.6 cm
Width *
126 mm
Height *
18 mm
Weight
80 g
Packaging data
Package width
196.8 mm
Package depth
5.08 mm
Packaging data
Package height
139.7 mm
Package weight
80 g
Quantity per pack
96 pc(s)
Logistics data
Products per pallet
1728 pc(s)
Pallet gross weight
36.99 g
Pallet weight (imperial)
37 kg (81.6 lbs)
Layers per pallet
1 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Country Distributor
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)