- - Laptop Clamshell Black
- - Intel® Core™ i3 i3-6006U 2 GHz Processor cores: 2
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
- - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
- - 500 GB HDD
- - Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - Lithium Polymer (LiPo) 56 Wh 65 W
- - Windows 10 Pro 64-bit
DELL Latitude 3580 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Enhanced data protection: Data security is key in protecting your business and employees. Dell Data Protection is a suite of security software programs offered on each Latitude 3000 Series system. Endpoint security, advanced user authentication and data encryption software all work cohesively to safeguard your data from threats and hacks.
Safely communicate: Your Latitude 3580 comes TPM2.0 TCG certified and FIPS-140-2 certified, and uses hardware-based cryptography for the most secure communication.
Login with ease: Login to Windows Hello using biometric authentication with optional touch fingerprint reader or Dell infrared camera for easy and secure access.
Easy to manage: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.
Outstanding reliability: Your Latitude 15 features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.
Power your workday: 7th Gen Intel® Core™ i7 processors deliver the power you need for optimum productivity. The DDR4 memory boosts transfer rates while using less voltage, making your Latitude run faster and more efficiently.
Flexible connectivity: VGA, HDMI, RJ-45 and USB Type A ports let you go dongle free and accommodate your legacy connections.
Work together with ease: The extended 180-degree hinge is smooth, flexible and durable so you can collaborate effectively.
Take your work with you: At less than 24mm thin and weighing less than 2kg, your Latitude is travel ready.
All day power: All day power. Get up to 13.5 hours of battery life with 42WHr* (or upgrade to 18 hours with 56WHr*) to handle your entire workday.



























































Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 1 expert review for DELL Latitude 3580 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
|
0%
|
Source | Review comments | Score |
---|---|---|
laptopmedia.com
Updated:
2018-03-25 01:59:54 |
The Latitude 3580 from Dell carries the well-known business-oriented branding of the OEM and along with it, some high expectations for the build quality, features and input devices. However, we found more similarities with the super affordable Vostro line...
![]() ![]() ![]() |
0%
|