location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Unimouse R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unimouse R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIMOUSE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870001097 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 06:13:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design UNIMOUSE user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Adjustability Guide (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Unimouse R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 2800 DPI Grey
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable
More>>>
The most adjustable vertical mouse on the market
The most adjustable vertical mouse on the market

Contour Unimouse is an award-winning adjustable computer mouse. It offers the ability to alter the vertical angle allowing for pressure to be taken away from the wrist, a great solution for relieving pain caused by conditions such as carpal tunnel syndrome. The additional movable thumb support allows for a relaxed grip and means that Unimouse is suitable for most hand sizes. Unimouse isn’t designed for static posture, its designed to allow you to switch postures during the day, a great way to further minimise pain caused by repetitive strain injuries. Variation is key with Unimouse.

Completely adjustable
Completely adjustable

Our patented articulated hinge makes it possible to adjust the angle of the mouse to anywhere between 35 and 70 degrees. The friction-based locking system is easy to use and stable in every position – even at, say, 57 degrees. It’s just like adjusting the rear-view mirror in a car.

Advanced functionality – simple installation
Advanced functionality – simple installation

Six programmable buttons and a comfortable scroll wheel means your creativity can have completely free rein with Unimouse. For example, you can set the middle-click button to right-click if it feels better to work with the mouse like that, and most of the buttons can be set to most of the functions to meet your unique needs. To adapt the buttons, all you need to do is download and install our driver – then it’s easy.

Relax and let Unimouse do the work
Relax and let Unimouse do the work

The thumb support can be adjusted in all directions: in/out, up/down, forward/backwards, inclination and rotation. This alleviates gripping pain and pressure on the base of the thumb, thus reducing repetitive strain injuries and allowing you to maintain a relaxed grip on the mouse – whatever the size and shape of your hand.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Customizable movement resolution
Yes
Number of movement resolution modes
10
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Grey
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
76 mm
Depth
119 mm
Height
56 mm
Weight
140 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
146 mm
Package depth
222 mm
Package height
70 mm
Package weight
280 g
Packaging content
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
10 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
375 mm
Master (outer) case height
235 mm
Master (outer) case gross weight
4.3 kg
Master (outer) case volume
0.0264 cm³
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:55:00
Uk has collected 12 expert reviews for Contour Design Unimouse R and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 15:54:58
This is a vertical mouse, which means that while the base still has a sensor facing onto the desk – like any other mouse – the buttons and scroll wheel are flipped up and to the side. As a result, you end up holding it with your palm in a much more vertic...
Good Great adjustability, Robust hinges...
Bad Expensive, Slight risk of discomfort...
Bottom line True, we wouldn't expect much less for £90, which is a lot of money when basic, wired vertical mice start from around £12. Even so, considering both its wealth of features and just how uniquely adjustable the Unimouse is, that high price is justified...
80%
aselabs.com
Updated:
2019-12-01 15:54:59
1 Minute Review The Unimouse by Contour retails for about $80 ( Amazon ) at the time of this review. This review took a long time to do since it was the first mouse that offered this level of customizability. Even after the review, this has been...
Bottom line The Unimouse by Contour retails for about $80 (Amazon) at the time of this review. This review took a long time to do since it was the first mouse that offered this level of customizability. Even after the review, this has been the daily driver. Going bac...
0%
computershopper.com
Updated:
2019-12-01 15:54:59
Neither mice nor keyboards are good for you. Orthopedic surgeons will tell you that ever since typewriters, and subsequently computer keyboards, became ubiquitous, repetitive strain injuries of the hands and arms have become common later in life. Many com...
Good Angles 35 to 70 degrees from horizontal plane, Three front buttons, Thumb rest pivots in all directions, Stores executable-specific profiles, Easy-to-distinguish side buttons...
Bad No lefty version, Scroll wheel has poor tread, Awkwardly placed DPI settings button, Poor remapping options...
Bottom line The Contour Unimouse's intriguing design isn't without its minor hiccups, but its hinged top and pivotable thumb rest are both solidly ergonomic and highly configurable...
80%
pcmag.com
Updated:
2019-12-01 15:54:59
Ergonomically speaking, the Contour Unimouse ($109.95) gets a lot of things right. It is extremely customizable, which is the first thing that you want in an ergonomic mouse, since avoiding repetitive motion by frequently changing up your wrist position i...
Good Three programmable main buttons, Very customizable thumb rest and mouse orientation angle...
Bad Pricey, Flimsy build quality makes mouse unsteady at some angles, Cumbersome software utility, No left-handed option...
Bottom line The Contour Unimouse has oodles of customization options for its clicking surface and its dedicated thumb rest, but frustrating software and flimsy-feeling finishes limit its appeal...
70%
pcmag.com
Updated:
2019-12-01 15:54:59
Ergonomically speaking, the Contour Unimouse ($109.95) gets a lot of things right. It is extremely customizable, which is the first thing that you want in an ergonomic mouse, since avoiding repetitive motion by frequently changing up your wrist position i...
Good Three programmable main buttons, Very customizable thumb rest and mouse orientation angle...
Bad Pricey, Flimsy build quality makes mouse unsteady at some angles, Cumbersome software utility, Currently available only in right-handed version...
Bottom line The Contour Unimouse has oodles of customization options for its clicking surface and its dedicated thumb rest, but frustrating software and flimsy-feeling finishes limit its appeal...
70%
pocnetwork.net
Updated:
2019-12-01 15:54:59
One of the topics starting to pop up more frequently as of late has been the idea of using a “vertical” mouse for computers, changing the angle of your wrist so that you supposedly feel better after long hours of use. The idea is mimic the natural positio...
Bottom line Well, it functions like a mouse (and it is a mouse). So it has that going for it. The vertical position of the mouse takes getting used to and it all comes down to personal preference. Some people seem to like the vertical approach to a mouse, and some pe...
70%
the-gadgeteer.com
Updated:
2019-12-01 15:54:59
I've been dealing with pain in my right hand and thumb for a while now and it's progressed to the point where I know that I need to do something about it. Instead of going to the doctor which I haven't yet, I've been trying to “fix” it myself by doing exe...
Good Mouse tilt and thumb rest angles can be customized, DPI adjustments, Lasts for 3 months on a charge...
Bad Only for right hand use, Forward and back side buttons sit too far back to easily press with your thumb, Can't program the buttons...
Bottom line Did the Unimouse cure my hand and thumb issues? While I have liked using the Contour Design Unimouse, it hasn't cured my problem. I'm still having issues with my right hand and thumb. Using this mouse hasn't made my existing problem noticeably better or w...
0%
pcmag.com
Updated:
2020-06-10 03:23:51
Ergonomically speaking, the Contour Unimouse ($109.95) gets a lot of things right. It is extremely customizable, which is the first thing that you want in an ergonomic mouse, since avoiding repetitive motion by frequently changing up your wrist position i...
Good Three programmable main buttons, Very customizable thumb rest and mouse orientation angle...
Bad Pricey, Flimsy build quality makes mouse unsteady at some angles, Cumbersome software utility, Currently available only in right-handed version...
Bottom line The Contour Unimouse has oodles of customization options for its clicking surface and its dedicated thumb rest, but frustrating software and flimsy-feeling finishes limit its appeal...
70%
Brand Image Product code Product Stock Price from
Contour Design Contour Wireless L Contour Design Contour Wireless L
(show image)
CMO-GM-L-L-WL Contour Wireless L 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse Wireless R Contour Design Unimouse Wireless R
(show image)
UNIMOUSE-WL Unimouse Wireless R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max Contour Design RollerMouse Red Max
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Contour Design RollerMouse Red
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Contour L Contour Design Contour L
(show image)
CMO-GM-L-L Contour L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)