location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Rugged messenger QWERTY UK English, US English Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rugged messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ID9RMK-BBN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467060515 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 12:29:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZAGG Rugged messenger QWERTY UK English, US English Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY UK English, US English
  • - Cover Backlight
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery
  • - Brand compatibility: Apple
  • - Black
More>>>
Light Up the Night
Light Up the Night

Life doesn’t stop when the sun goes down. The keys on the Rugged Messenger are backlit—in seven colors—which allows you to keep going, even in low-light conditions.

Type With the Ease of Laptop-Style Keys
Type With the Ease of Laptop-Style Keys

Nothing puts your productivity on pause like an awkward, cramped typing experience. The Messenger’s improved, responsive keys let you type with the speed and ease of a laptop.

Looking at it From a Different Angle
Looking at it From a Different Angle

Magnets in the built-in stand secure your device at multiple viewing angles to accommodate your activities.

Multi-Device for a “Multi-Life”
Multi-Device for a “Multi-Life”

You connect to your world in multiple ways. Multi-device pairing capability lets you connect to two devices simultaneously, such as your phone and your tablet, and switch back and forth between them effortlessly.

Tough Enough
Tough Enough

The Rugged Messenger’s multi-layered polycarbonate structure is designed to withstand drops up to 6 feet! That means, from the table top to the parking lot, you can have peace of mind whether you’re catching up on your favorite show or running to catch a ride.

The World Is Your Workspace
The World Is Your Workspace

The whole point of your portable device is to be able to get up and go, right? The Rugged Messenger's wireless, Bluetooth® design means you’re free to work anywhere without being tied down.

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
UK English, US English
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Apple
Compatibility *
Apple iPad Pro 10.5"
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Backlight colour
Multi
Housing material
Thermoplastic polyurethane (TPU)
Plug and Play
Yes
Mac compatibility
Yes
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Charging source
USB
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
261.1 mm
Depth
194.8 mm
Height
23.1 mm
Weight
693.9 g
Packaging content
Cables included
Micro-USB
Quick start guide
Yes
Other features
Cable lock slot
No
Source Testseek summary Average rating
Reviews
Updated:
2020-09-05 05:01:27
Uk has collected 2 expert reviews for ZAGG Rugged messenger QWERTY UK English, US English Bluetooth Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
imore.com
Updated:
2020-09-05 05:01:27
Source: Bryan M. Wolfe/iMore Apple's Smart Keyboard for the 10.2-inch iPad 7 (2019) is highly-rated and does a great job. However, the $159 keyboard is only that, a keyboard. If you're looking for an all-in-one keyboard/case solution for your tablet that...
Good Great battery life, Function keys, Detachable case, Good price, Multi-angle views...
Bad Loud keys, Bulky case...
90%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)