location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2MY27AA keyboard Mouse included Office RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2MY27AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MY27AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628638482 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:47:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 2MY27AA keyboard Mouse included Office RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
HP segment
Business
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 27.8 mm
Keyboard weight
880 g
Packaging data
Package width
510 mm
Package depth
478 mm
Package height
223 mm
Package weight
920 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:33:30
Uk has collected 2 expert reviews for HP 2MY27AA keyboard Mouse included Office RF Wireless Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2019-12-02 00:33:30
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make. There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gam...
Good Thin, Easy to carry, Cheap, Wired...
Bad Non, ergonomic, No additional features...
70%
techradar.com/au/
Updated:
2019-12-02 00:33:30
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make.There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gami...
Good Thin, Easy to carry, Cheap, Wired...
Bad Nonergonomic, No additional features...
Bottom line If you're looking for a thin keyboard that doesn't take up much space on the desk, then the no-frills HP Slim Keyboard is worth a look...
70%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)