location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 970 Standard throw projector 4000 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H865020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343935655 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson PowerLite 970 Standard throw projector 4000 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector White
  • - 3LCD 4000 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 15000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 326 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.76 - 7.62 m
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Zoom ratio
1.6:1
Throw ratio
1.38 - 2.24:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL 60, PAL M, PAL N, SECAM
3D *
No
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900
Video processing
10 bit
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Projection modes
Ceiling, Front, Rear
Noise level *
37 dB
Plug and Play
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
326 W
Power consumption (standby) *
2 W
Power consumption (economy mode)
237 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
307 mm
Depth
292 mm
Height
104 mm
Weight *
3 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
RS-232C
Yes
Brand Image Product code Product Stock Price from
Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White
(show image)
V11H852041 EH-TW5650 0.00
(excl. VAT)
0 (incl. VAT)