location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1000 2000 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J0W77.D7U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W1000 2000 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - 3000:1
  • - 3 W
  • - 230 W
More>>>
Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Contrast ratio (typical) *
3000:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
180 W
Lens system
Focal length range
23.5 - 28.2 mm
Zoom ratio
1.2:1
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Ports & interfaces
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Multimedia
RMS rated power
3 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
3.4 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
325 x 95 x 254 mm
Power requirements
100 - 240 VAC, 50/60 Hz
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:06
Uk has collected 22 expert reviews for BenQ W1000 2000 ANSI lumens DLP and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetguy.com.au
Updated:
2016-11-15 00:33:06
Not too long ago, investing in a DLP projector was just that: an investment. Or rather, a way of flushing serious money down the toilet of impending obsolescence. Still, it's all you folks who forked out $10,000 for a first generation projector who...
Good Affordable price point; Full HD resolution; Easy to set up; Dual HDMI input and 24fps playback...
Bad No lens cap; Detectable rainbow-effect ; Limited detail in very dark scenes; Love-or-hate styling...
70%
goodgearguide.com.au
Updated:
2016-11-15 00:33:06
The BenQ W1000 is an entry-level 1080p home theatre projector with a high quality lens that allows it to display plenty of image detail. It struggles when it comes to displaying especially dark or bright areas of the screen though; its 3000:1 contrast ratio is insufficient for getting the most out of demanding movies like The Dark Knight.The BenQ W1000 is easy to set up. A telescoping leg at the front and a rear screw-style leg let you to alter the height and angle of the projector, respecti...
Good Low price, portable, reasonable brightness for a home theatre projector...
Bad Low contrast ratio...
Bottom line The BenQ W1000 home theatre projector has a 1080p Full HD resolution and displays plenty of fine image detail, but it struggles when it comes to displaying dark or light areas of video. It is affordable and portable, so it is a good option for budget-cons...
65%
techradar.com
Updated:
2016-11-15 00:33:06
After lagging behind flat tellies for a few years in terms of affordability, projectors are rapidly getting cheaper. BenQ's return to the fray with the W1000 DLP projector puts excellent Full HD home cinema firmly within reach of those that want big pi...
Good Small size, Reliable colour accuracy, Decent contrast range...
Bad Rainbow effect, Blur, Slight softness...
Bottom line Nicely priced and neatly put together, this compact, full HD beamer is capable of some serious cinema...
80%
pcauthority.com.au
Updated:
2016-11-15 00:33:06
If you'd previously been put off buying a projector by the size of the chassis, inconvenience of the set-up or the simple matter of the price tag, BenQ is hoping to change your mind with the W1000. This is a relatively compact, portable and indeed affo...
Bottom line Plenty of competition at this price-point leaves this average BenQ struggling...
67%
pocket-lint.com
Updated:
2016-11-15 00:33:06
We've all brought home a projector from the office and been thoroughly disappointed with the results. And while dedicated home cinema projectors offer widescreen high-definition and the contrast and smoothness movies demand, on first impression the W1...
Good Good contrast, decent sound, realistic colours...
Bad Could be tricky to position, some blur...
Bottom line Although slightly let down by a less-than-flexible set-up, a modicum of blur and a lack of exceptional detail from Blu-ray, the W1000 is an excellent all-rounder, high on contrast and colour that justifies its comparatively small price tagKey specsComp...
70%
expertreviews.co.uk
Updated:
2016-11-15 00:33:06
Benq's W1000 is a compact and quiet DLP projector with an attractively understated design and a 1080p resolution. It has composite, component, S-video and two HDMI inputs. Its slim white chassis won't take over a room, whether you ceiling mount it or p...
Bottom line Although it's reasonably priced and produces rich colours and dark blacks, the W1000 suffers more than most from the DLP rainbow effect...
60%
whathifi.com
Updated:
2016-11-15 00:33:06
Choosing to bring a projector into your set up is one of the trickier decisions in an AV enthusiast's life. It brings with it all sorts of considerations that can make it seem far easier just to buy a TV. But there's nothing like the big-screen experie...
Good Simple set-up, easy to use, fine attention to detail, nicely balanced colours, price...
Bad Not the last word in motion stability...
100%
trustedreviews.com
Updated:
2016-11-15 00:33:06
Having been reasonably impressed - though not blown away by - BenQ's new mid-price projector, the W6000 , I really wasn't sure what to expect from the W1000. After all, at just £998 it's far, far cheaper than the W6000, and as such has presumably undergon...
Good Excellent value for money, Sharp HD pictures, Range of picture adjustment options...
Bad Unstylish design, No optical vertical image shifting, Limited 1.2x optical zoom...
90%
projectorreviews.com.au
Updated:
2016-11-15 00:33:06
As one of the big players is the projector market BenQ have surprised everyone with the release of a budget Full HD projector which offers quite a few decent features at a good price...
80%
toptenreviews.com
Updated:
2016-11-15 00:33:06
The BenQ W1000 is a good option among the home theater projectors we looked at, and though it may not be a name or brand you’re familiar with, the company has been making quality electronics for a few years now. Their projectors are very good and affor...
Good Affordable, very good picture and tech support...
Bad Contrast ratio is lower than similar models.
Bottom line Affordable home theater projector option...
88%
projectorreviews.com
Updated:
2016-11-15 00:33:06
Well, after months of waiting for the W1000 to arrive, I got caught completely by surprise. Yes, I've received tons of requests to review the W1000, but it's been hard to obtain from BenQ. Since I avoid reading any other projector reviewers reviews...
Bottom line This is our third review of a $999 projector. This BenQ W1000 shares a lot of “projector” with the Vivitek H1080FD, but they are different enough, to have some different traits. All three are single chip DLP's but after that, there's a reasonable amount o...
0%
projectorcentral.com
Updated:
2016-11-15 00:33:06
The BenQ W1000 is a value-priced product that delivers a great picture. It is bright enough to be used in the living room, high enough in contrast to be used in the theater, and vibrant enough in color to display anything you desire. The user interface...
Bottom line The BenQ W1000 is a value-priced product that delivers a great picture. It is bright enough to be used in the living room, high enough in contrast to be used in the theater, and vibrant enough in color to display anything you desire. The user interfac...
77%