location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 450Mbps Wireless N Access Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450Mbps Wireless N Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA901ND V5 show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 14:00:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WA901ND V5 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WA901ND V5 user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WA901ND V5 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 450Mbps Wireless N Access Point
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz 450 Mbit/s
  • - Maximum data transfer rate: 450 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 3 External Detachable antenna
More>>>
Features
2.4 GHz *
Yes
5 GHz *
No
6 GHz *
No
Maximum data transfer rate *
450 Mbit/s
Maximum data transfer rate (2.4 GHz)
450 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Bandwidth
2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi Multimedia (WMM)/(WME)
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
MAC address filtering
Yes
Protocols
DHCP server
Yes
Management protocols
SNMP
Management features
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) type supported
Passive PoE
Output voltage
12 V
Output current
1 A
Power consumption (typical)
5.8 W
Design
Placement *
Table
Product colour *
White
On/off switch
Yes
Design
Reset button
Yes
WPS push button
Yes
LED indicators
Yes
Antenna
Antenna type *
External
Antenna direction type
Omni-directional
Antenna features
Detachable antenna
Antennas quantity
3
Antenna gain level (max)
5 dBi
Antenna connector type
RP-SMA
Performance
Compatible operating systems
Microsoft Windows XP, Vista, Windows 7, 8, 10
Certificates
Certification
CE, FCC, RoHS
Weight & dimensions
Width
195 mm
Depth
130 mm
Height
36 mm
Packaging data
Package width
310 mm
Package depth
223 mm
Package height
70 mm
Package weight
640 g
Packaging content
Quantity per pack
1 pc(s)
AC adapter included
Yes
PoE adapter included
Yes
Cables included
LAN (RJ-45)
Antenna included
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Brand Image Product code Product Stock Price from
TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE)
(show image)
TL-WA701ND TL-WA701ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N Access Point TP-Link 300Mbps Wireless N Access Point
(show image)
TL-WA801ND V1 300Mbps Wireless N Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)