location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-620ND laser printer Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-620ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-620ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2024 04:43:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-620ND laser printer Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB Built-in processor 360 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv6)
TCP/IPv6, SNMPv3, HTTP1.1, IPP
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
Samsung CHORUSm
Processor frequency
360 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
35 dB
Power
Power consumption (printing) *
560 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
27 kg
Dimensions (WxDxH)
441.5 x 431 x 425 mm
Other features
Custom media sizes
76 x 127mm (3" x 5") - 216 x 356mm (8.5" x 14")
Power requirements
220-240V; 50Hz
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Windows 2000 / XP / 2003 / Vista / Windows 7, Windows server 2008 R2, Linux OS: Red Hat 8.0 - 9.0, Mandrake 9.2 - 10.1, SuSE 8.2 - 9.2 & Fedora Core 1 - 4, Mac OS X 10.3 - 10.6, Citrix Presentation Server, Windows Terminal Services
Emulations
PCL5c, PCL 6, SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:29:43
Uk has collected 5 expert reviews for Samsung CLP-620ND laser printer Colour 9600 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-21 13:29:43
A couple of weeks back we reviewed the Samsung CLX-6220FX colour laser multifunction printer. The CLP-620ND, reviewed here, is a single-function printer, based on the same print engine as that machine. It's intended for a small business or a workgroup wit...
80%
dreamwarecomputers.com
Updated:
2011-08-21 13:29:40
It's fairly common to walk into a home or small office and see a laser printers as the primary printer, instead of an inkjet. Although an inkjet printer is known for still having the highest image quality available to consumers, it's also a very costly...
Good Network ready, Fast print speeds, Full duplex, Wonderful quality colour prints...
Bad Four new toner cartridges will cost you more than the printer...
Bottom line For a little under $400CDN, the Samsung CLP-620ND is a strong investment if your office demands not only fast monochrome prints but also near inkjet quality colour prints without the costly inkjet supply costs. The CLP-620ND is a versatile home or offi...
0%
toptenreviews.com
Updated:
2011-08-21 13:29:42
The Samsung CLP-620ND is a color laser printer that offers gorgeous images. This printer offers a high print resolution, a monthly duty cycle of 65,000 and energy-efficient capabilities. The features provided on this printing device will fit perfect in...
Bottom line The Samsung CLP-620ND offers gorgeous images, an excellent duty cycle and adequate printing speeds, despite its large body...
75%