location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PD02VWXUN 46 P Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02VWXUN 46 P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100012481
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695107182
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:34
The date of the most recent change of this product data-sheet in Icecat.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Large Format Displays Mounting Solutions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC OPS Slot-In Options (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VUKUNET (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Mounting
Minimum screen size
116.8 cm (46")
Mounting type *
Wall
Design
Product colour *
Black
Certification
X461UN X462UN X461UNV X461UNV-TMX4D
Weight & dimensions
Weight
3 kg
Packaging data
Package width
755 mm
Package depth
90 mm
Package height
195 mm
Other features
Compatibility
NEC MultiSync 46” XUN/S/V
Brand Image Product code Product Stock Price from
NEC PD02VWXUN 46 P 116.8 cm (46") Black NEC PD02VWXUN 46 P 116.8 cm (46") Black
(show image)
100013835 PD02VWXUN 46 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC PD03VWXUN 46 L 116.8 cm (46") Black NEC PD03VWXUN 46 L 116.8 cm (46") Black
(show image)
100013836 PD03VWXUN 46 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC PDVWXUN 55 L 139.7 cm (55") Black NEC PDVWXUN 55 L 139.7 cm (55") Black
(show image)
100012784 PDVWXUN 55 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC PDVWXUN 55 P 139.7 cm (55") Black NEC PDVWXUN 55 P 139.7 cm (55") Black
(show image)
100012783 PDVWXUN 55 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC WM-46UN-L Black NEC WM-46UN-L Black
(show image)
100012475 WM-46UN-L 0.00
(excl. VAT)
0 (incl. VAT)
NEC WM-46UN-2X2 Black NEC WM-46UN-2X2 Black
(show image)
100012476 WM-46UN-2X2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)