location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5230 Star 7.62 cm (3") 92 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5230 Star
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5230DIJ
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:52:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S5230 Star 7.62 cm (3") 92 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Design
Product colour *
Pink
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Internal memory
100 MB
Camera
Rear camera *
Yes
Digital zoom
2x
Data transmission
Bluetooth version
2.1+EDR
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
320 x 240 pixels
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
10 h
Standby time (2G) *
700 h
Weight & dimensions
Weight *
92 g
Width
53 mm
Depth
11.9 mm
Height
104 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
Windows Media DRM, OMA DRM, DNSe, RDS, SyncML (DS), RSS, uTrack
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:01:34
Uk has collected 54 expert reviews for Samsung S5230 Star 7.62 cm (3") 92 g Pink and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
3g.co.uk
Updated:
2011-08-07 13:01:28
on the Tocco Lite It’s easy to see why the Samsung Tocco Lite has proved to be so popular: it’s sleek, the screen is bright and vibrant, and social networking is made easy. It’s got flaws, certainly, and doesn’t set the mobile world alight, but it’...
Good For Samsung Tocco Lite, This is a stylish touchscreen phone with great social networking for a good price.
Bad for Samsung Tocco Lite...
Bottom line The Samsung Tocco Lite has found an enthusiastic audience of social networkers who appreciate its good looks and price tag, but it fails to hit any great heights in terms of features...
60%
electricpig.co.uk
Updated:
2011-08-07 13:01:29
Gadget fans will remember 2009 as the year touchscreen blowers went from the play things of first adopters and nouveau posers to bargain techie essentials. The Samsung Tocco Lite is the latest cheap mobile treat to land on our doorstep. So how does...
Good Surprisingly good touchscreen, slim frame...
Bad Lacks killer features to make it stand out from the crowd...
Bottom line A decent enough basic phone which lacks great extras...
60%
fonehome.co.uk
Updated:
2011-08-07 13:01:30
Samsung is singing straight from Nokia’s hymn sheet these days it seems. The Nokia N97 Mini worked as a downsized phone, so the South Korean giant’s decided that the Samsung Tocco will too, and yanked out the 3G connection and five-megapixel camera. Bu...
Bottom line It’s nice, but hard to see what’s new in the shape, size or specsLoveHas a better screen than the Samsung Genio TouchHateThat’s about the only improvement over the Samsung Genio TouchThe specScreen: 400×240, 3 inchesConnectivity: EDGE, BluetoothCamera:...
80%
theregister.co.uk
Updated:
2011-08-07 13:01:30
Having scored considerable touchscreen success with its debut Tocco F480, Samsung has been understandably keen to extend its Tocco-branded portfolio – first with the Tocco Ultra Edition GT-S8300 numberpad-packing slider/touchscreen combo, and now with...
Bottom line The lack of 3G, Wi-Fi and other high-end features dull the performance of the Samsung Tocco Lite and certainly limit its appeal, especially compared to the similarly priced touchscreens such as Nokia's 5530 XpressMusic. Yet, operationally, the Tocco L...
70%
trustedreviews.com
Updated:
2011-08-07 13:01:31
The last Samsung handset I looked at was the high-end i8910 HD which was good enough to get one of our Recommended awards. Now I have the Tocco Lite, an altogether different proposition. It is designed for those that can't afford the high-end stuff, effec...
Good Inexpensive, even on PAYG, Good battery life, Responsive touchscreen...
Bad No 3G, No WiFi, No GPS...
80%
gadgetrepublic.com
Updated:
2011-08-07 13:01:32
The Samsung Tocco Lite is a pared-down version of the popular Tocco orginal - it has less megapixels, less functionality but, importantly, a more affordable pricetag.Only a year ago, it was iPhone this and iPhone that when people were talking about the...
0%
digitalversus.com
Updated:
2011-08-07 13:01:33
Samsungs Player family of mobile phones continues to grow with the addition of this new touchscreen phone, the Player One, which joins the Player Addict, the Player Pixon and the Player Tocco.Much more of an entry-level handset, the One is only comp...
Good Light and compact, Refined design, Easytouse Samsung interface, Great quality for the price...
Bad Touchscreen could be more responsive, Proprietary headphone jack, Not much internal memory, Not much use for web browsing...
80%
goodgearguide.com.au
Updated:
2011-11-05 22:08:41
Samsung's Star (S5230) is an entry-level, prepaid mobile phone the features the company's TouchWIZ UI. It's a good introduction into the world of touch phones for first time and occasional users. Exclusive to Virgin Mobile, this sleek mobile phone is responsive and easy to use but the lack of 3G connectivity will force many users to look elsewhere.The Samsung Star (S5230) bears an uncanny resemblance to the original Samsung Omnia. It's thin, light and, despite the largely plastic build, it f...
Good Compact, responsive touch screen, TouchWIZ UI, good on-screen keyboards, price...
Bad No 3G, screen isn’t particularly sharp, widgets could be improved, no dedicated apps...
Bottom line The Samsung Star is a functional and easy to use touch-screen handset that will appeal to people on a tight budget. The lack of 3G connectivity will turn many potential buyers elsewhere, however...
65%
3g.co.uk
Updated:
2013-04-04 01:45:08
If you’re looking for a budget price phone for making calls and sending texts, the Samsung Tocco Lite is worth a look. It has a responsive screen, and looks good, but if you want to get online the lack of Wi-Fi and 3G will be a disappointment. Samsu...
Good Good build quality, responsive touchscreen, really long battery life...
Bad Connectivity is slow because there’s no 3G or WiFi ; no 3.5mm audio jack...
Bottom line If you're on a budget and need a handset for texting and calls, it's worth looking at the Samsung Tocco Lite 2. It's nice looking, and the screen is responsive. However, the lack of 3G and Wi-Fi is an issue for internet fans...
60%
knowyourmobile.com
Updated:
2014-03-22 01:57:36
Samsung has handsets littered all over the mobile phone spectrum from 8-megapixel toting behemoths to slight and simple mobiles for those whose preference is just to make calls.The Tocco Lite is the third handset in the Tocco lineup, following on from...
Good screen, Widgets allow extreme customisation...
Bad No 3G, Proprietary headset connector, Average camera...
Bottom line The Tocco Lite is small and neat, with a good touchscreen, but it is hampered by the lack of 3G...
60%
recombu.com
Updated:
2014-06-13 03:41:56
The Samsung Tocco Lite is an inexpensive touchscreen phone that keeps things simple -- but is it too simple?What we likeConsidering it’s a budget touchscreen phone the Tocco Lite’s display is bright and crisp and very responsive – texting and dialling...
Bottom line The Samsung Tocco Lite is fine if you just want a touchscreen and the very basics. The touchscreen is very responsive and bright which is great but don’t buy this phone if you want mobile Internet access or if you want to download apps.Like this phone?...
40%
mobilechoiceuk.com
Updated:
2011-08-07 13:01:28
It’s easy to see why the Tocco Lite has proved so successful with its good looks and affordable price tag, but it fails to hit the heights with any specific features. Related links News 10 million Samsung Tocco Lite’s sold Samsung announces fishy trio...
Good A sleek looking touch-screen price available for credit-crunch busting price...
Bad The resistive touch-screen can prove a bit hit and miss with accidental commands common place.Look and Feel...
Bottom line It’s easy to see why the Tocco Lite has proved so successful with its good looks and affordable price tag, but it fails to hit the heights with any specific features...
60%
recombu.com
Updated:
2011-08-07 13:01:29
The Samsung Tocco Lite is an inexpensive touchscreen phone that keeps things simple -- but is it too simple?What we likeConsidering it’s a budget touchscreen phone the Tocco Lite’s display is bright and crisp and very responsive – texting and dialling...
Bottom line The Samsung Tocco Lite is fine if you just want a touchscreen and the very basics. The touchscreen is very responsive and bright which is great but don’t buy this phone if you want mobile Internet access or if you want to download apps.Like this phone?...
40%
pricemo.com
Updated:
2011-08-07 13:01:30
Aimed at mobile buyers who want a hit of touchscreen action at a budget price, the Samsung Tocco Lite S5230 brings Samsung’s TouchWiz user interface and typical minimalist touchphone style into a low cost package.Joining the hit Samsung Tocco F480 ori...
Bottom line Despite going light on the big-ticket features, the Samsung Tocco Lite offers a decent way to get into touch control on a limited budget.It has its limitations, with its data connectivity hampered by a lack of high speed 3G and Wi-Fi, and there are com...
0%
recombu.com
Updated:
2011-08-07 13:01:31
The Samsung Tocco Lite is an inexpensive touchscreen phone that keeps things simple -- but is it too simple?What we likeConsidering it’s a budget touchscreen phone the Tocco Lite’s display is bright and crisp and very responsive – texting and dialling...
Bottom line The Samsung Tocco Lite is fine if you just want a touchscreen and the very basics. The touchscreen is very responsive and bright which is great but don’t buy this phone if you want mobile Internet access or if you want to download apps.Like this phone?...
40%
gsmarena.com
Updated:
2011-08-07 13:01:32
A couple of days ago Samsung announced theyre selling a million Stars a month and expect sales to reach a total of 10 million units by the end of the year. To some it might sound too ambitious, but considering the nice touchscreen package and the low...
0%
phonearena.com
Updated:
2011-08-07 13:01:33
The Samsung Star S5230 was initially introduced along with the , both meant for people on tight budget. What the manufacturer is striving to achieve is get a chunk of the mainstream market with both phones targeting people who need the comfort of a mod...
Good Compact and light, Good software QWERTY keyboard, Snappy accelerometer...
Bad Bad incall quality, Battery performance is below par, MicroSDHC card slot is underneath the battery...
Bottom line We have almost made it to the finale, but first there is good and bad news. Let´s get started with the latter. In-call quality is disappointing to say at the least. We could hear people loudly, but voices turned out to be monotonous and muffled, not to...
65%
Brand Image Product code Product Stock Price from
Samsung S Series S5620 7.62 cm (3") 92 g Black Samsung S Series S5620 7.62 cm (3") 92 g Black
(show image)
GT-S5620DAAFOP S5620 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 mobile phone 7.87 cm (3.1") 110 g Black Samsung S8000 mobile phone 7.87 cm (3.1") 110 g Black
(show image)
S8000 S8000 0.00
(excl. VAT)
0 (incl. VAT)